4.7µH Shielded Inductor 4.5A 60mOhm Max Nonstandard
4.7µH Shielded Inductor 4.5A 60mOhm Max Nonstandard
4.7µH Shielded Inductor 4.5A 60mOhm Max Nonstandard
IND 7X6.6X1.8MM 4.7UH20% 4.5A SH
POWER INDUCTOR, 4.7UH, SHIELDED, 4.5A ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2377593P | 118-SRP7020TA-4R7MCT-ND | SRP7020TA-4R7M | 85AJ5054 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Fixed Inductors | Power Inductor, 4.7Uh, Shielded, 4.5A Rohs Compliant Bourns |
| Inductance Range | 4.7 microH | 4.7 microH | ||
| Rated DC Current | 4500 milliamps | 7000 milliamps | 4500 milliamps | |
| Standards and Certifications | RoHS | RoHS | ||
| EIA Case Size | Cut Tape | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |