Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP6540-R82M

Description
Win Source Part Number: 1273814-SRP6540-R82M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP6540 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 820 nH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,200 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Powder Package / Case: Nonstandard DC Resistance (DCR): 5.5mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.283" L x 0.256" W (7.20mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Current Rating (Amps): 15 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP6540-R82MDKR,SRP6 540-R82MTR,SRP6540-R 82MCT Base Product Number: SRP6540 Current - Saturation (Isat): 15A
Request a Quote Datasheet
Description
Win Source Part Number: 1273814-SRP6540-R82M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP6540 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 820 nH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,200 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Powder Package / Case: Nonstandard DC Resistance (DCR): 5.5mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.283" L x 0.256" W (7.20mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Current Rating (Amps): 15 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP6540-R82MDKR,SRP6 540-R82MTR,SRP6540-R 82MCT Base Product Number: SRP6540 Current - Saturation (Isat): 15A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273814-SRP6540-R82M
Inductors, Coils, Chokes - Fixed Inductors 1273814-SRP6540-R82M
Win Source Part Number: 1273814-SRP6540-R82M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP6540 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 820 nH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,200 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Powder Package / Case: Nonstandard DC Resistance (DCR): 5.5mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.283" L x 0.256" W (7.20mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Current Rating (Amps): 15 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP6540-R82MDKR,SRP6 540-R82MTR,SRP6540-R 82MCT Base Product Number: SRP6540 Current - Saturation (Isat): 15A

Win Source Part Number: 1273814-SRP6540-R82M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP6540
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 820 nH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 1,200
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron Powder
Package / Case: Nonstandard
DC Resistance (DCR): 5.5mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.283" L x 0.256" W (7.20mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 15 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP6540-R82MDKR,SRP6540-R82MTR,SRP6540-R82MCT
Base Product Number: SRP6540
Current - Saturation (Isat): 15A

Buy Now Datasheet
Fixed Inductors - SRP6540-R82MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6540-R82MCT-ND
Fixed Inductors SRP6540-R82MCT-ND
820nH Shielded Wirewound Inductor 15A 5.5mOhm Max Nonstandard

820nH Shielded Wirewound Inductor 15A 5.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6540-R82MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6540-R82MTR-ND
Fixed Inductors SRP6540-R82MTR-ND
820nH Shielded Wirewound Inductor 15A 5.5mOhm Max Nonstandard

820nH Shielded Wirewound Inductor 15A 5.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6540-R82MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6540-R82MDKR-ND
Fixed Inductors SRP6540-R82MDKR-ND
820nH Shielded Wirewound Inductor 15A 5.5mOhm Max Nonstandard

820nH Shielded Wirewound Inductor 15A 5.5mOhm Max Nonstandard

Buy Now Datasheet
SMD 15A 5.5 MOHM Inductor and Choke - 71-SRP6540-R82M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15A 5.5 MOHM Inductor and Choke
71-SRP6540-R82M
SMD 15A 5.5 MOHM Inductor and Choke 71-SRP6540-R82M
FIXED IND 820NH 15A 5.5 MOHM SMD Product overview: SRP6540-R82M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15A, 5.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15A, 5.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6540-R82M can be used for catalog matching and distributor lookup.

FIXED IND 820NH 15A 5.5 MOHM SMD Product overview: SRP6540-R82M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15A, 5.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15A, 5.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6540-R82M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 0.82Uh, 20%, 15A, Power; Inductance Bourns - 90W0874 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.82Uh, 20%, 15A, Power; Inductance Bourns
90W0874
Inductor, 0.82Uh, 20%, 15A, Power; Inductance Bourns 90W0874
INDUCTOR, 0.82UH, 20%, 15A, POWER; Inductance:820nH; RMS Current (Irms):15A; Inductor Construction:Shielde d; Saturation Current (Isat):15A; Product Range:SRP6540 Series; Power Inductor Case:7.2mm x 6.5mm x 4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.82UH, 20%, 15A, POWER; Inductance:820nH; RMS Current (Irms):15A; Inductor Construction:Shielded; Saturation Current (Isat):15A; Product Range:SRP6540 Series; Power Inductor Case:7.2mm x 6.5mm x 4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 820Nh, 15A, Smd; Inductance Bourns - 54W0096 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 820Nh, 15A, Smd; Inductance Bourns
54W0096
Inductor, Shielded, 820Nh, 15A, Smd; Inductance Bourns 54W0096
INDUCTOR, SHIELDED, 820NH, 15A, SMD; Inductance:820nH; RMS Current (Irms):15A; Inductor Construction:Shielde d; Saturation Current (Isat):15A; Product Range:SRP6540 Series; DC Resistance Max:0.0055ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 820NH, 15A, SMD; Inductance:820nH; RMS Current (Irms):15A; Inductor Construction:Shielded; Saturation Current (Isat):15A; Product Range:SRP6540 Series; DC Resistance Max:0.0055ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, 820Nh, Shielded, 15A; Inductance Bourns - 33AK4501 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 820Nh, Shielded, 15A; Inductance Bourns
33AK4501
Inductor, 820Nh, Shielded, 15A; Inductance Bourns 33AK4501
INDUCTOR, 820NH, SHIELDED, 15A; Inductance:820nH; RMS Current (Irms):15A; Inductor Construction:Shielde d; Saturation Current (Isat):15A; Product Range:SRP6540 Series; DC Resistance Max:0.0055ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 820NH, SHIELDED, 15A; Inductance:820nH; RMS Current (Irms):15A; Inductor Construction:Shielded; Saturation Current (Isat):15A; Product Range:SRP6540 Series; DC Resistance Max:0.0055ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273814-SRP6540-R82M SRP6540-R82MCT-ND 71-SRP6540-R82M 90W0874 54W0096
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 15A 5.5 MOHM Inductor and Choke Inductor, 0.82Uh, 20%, 15A, Power; Inductance Bourns Inductor, Shielded, 820Nh, 15A, Smd; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Iron Powdered Iron; Drum Core, Wirewound Powdered Iron
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers