FIXED IND 680NH 16.5A 5 MOHM SMD Product overview: SRP6540-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16.5A, 5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 16.5A, 5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6540-R68M can be used for catalog matching and distributor lookup.
680nH Shielded Wirewound Inductor 16.5A 5mOhm Max Nonstandard
680nH Shielded Wirewound Inductor 16.5A 5mOhm Max Nonstandard
680nH Shielded Wirewound Inductor 16.5A 5mOhm Max Nonstandard
Win Source Part Number: 1273816-SRP6540-R68M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP6540
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 680 nH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 1,200
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron Powder
Package / Case: Nonstandard
DC Resistance (DCR): 5mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.283" L x 0.256" W (7.20mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 16.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP6540-R68MDKR,SRP6
Base Product Number: SRP6540
Current - Saturation (Isat): 17A
INDUCTOR, 0.68UH, 20%, 16.5A, POWER; Inductance:680nH; RMS Current (Irms):16.5A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 680NH, 17A, SMD; Inductance:680nH; RMS Current (Irms):16.5A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRP6540-R68M | 7764007 | SRP6540-R68MCT-ND | 1273816-SRP6540-R68M | 90W0873 | 54W0095 |
| Product Name | SMD 16.5A 5 MOHM Inductor and Choke | Surface Mount Inductors | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor, 0.68Uh, 20%, 16.5A, Power; Inductance Bourns | Inductor, Shielded, 680Nh, 17A, Smd; Inductance Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Wirewound | Standard; Wirewound | |||
| Core Material | Powdered Iron | Iron; Iron | Powdered Iron; Drum Core, Wirewound | Iron | ||
| Inductance Range | 0.6800 microH | 0.6800 microH | 0.6800 microH | 0.6800 microH |