Bourns, Inc. Inductance Bourns SRP6540-8R2M.

Description
Inductance:8.2µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:SRP6540 Series; DC Resistance Max:0.0505ohm; Inductance Tolerance:± 20%; Product Length:7.2mm; Product Width:6.5mmRoHS Compliant: Yes
Datasheet
Description
Inductance:8.2µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:SRP6540 Series; DC Resistance Max:0.0505ohm; Inductance Tolerance:± 20%; Product Length:7.2mm; Product Width:6.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Bourns - 30AC0705 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Bourns
30AC0705
Inductance Bourns 30AC0705
Inductance:8.2µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:SRP6540 Series; DC Resistance Max:0.0505ohm; Inductance Tolerance:± 20%; Product Length:7.2mm; Product Width:6.5mmRoHS Compliant: Yes

Inductance:8.2µH; RMS Current (Irms):4.5A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:SRP6540 Series; DC Resistance Max:0.0505ohm; Inductance Tolerance:± 20%; Product Length:7.2mm; Product Width:6.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 30AC0705
Product Name Inductance Bourns
Mounting Option Surface Mount Technology
Inductance Range 8.2 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176787-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details
Automotive 0.009uH 250MHz 0.68A Inductor and Choke - 71-0402CS-9N0XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0090 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details