Manufacturer: Bourns Inc.
Win Source Part Number: 934982-SRP6540-6R8M
Series: SRP6540
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Wirewound Inductor 49.5mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP6540
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1200
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP6540-6R8MTR, SRP6540-6R8MCT, SRP6540-6R8MDKR
Bourns SRP6540-6R8M Power Inductor
FIXED IND 6.8UH 5A 49.5 MOHM SMD Product overview: SRP6540-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 5A, 49.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 5A, 49.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6540-6R8M can be used for catalog matching and distributor lookup.
6.8µH Shielded Wirewound Inductor 5A 49.5mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 5A 49.5mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 5A 49.5mOhm Max Nonstandard
INDUCTOR, SHIELDED, 6.8UH, 5.5A, SMD; Inductance:6.8µH; RMS Current (Irms):5A; Inductor Construction:Shielde
INDUCTOR, 6.8UH, 20%, 5A, POWER; Inductance:6.8µH; RMS Current (Irms):5A; Inductor Construction:Shielde
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 934982-SRP6540-6R8M | 466139 | 71-SRP6540-6R8M | SRP6540-6R8MTR-ND | 54W0104 |
| Product Name | Fixed Inductors - SRP6540-6R8M | Surface Mount Inductors | SMD 6.8UH 5A 49.5 MOHM Inductor and Choke | Fixed Inductors | Inductor, Shielded, 6.8Uh, 5.5A, Smd; Inductance Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Wirewound | Drum Core, Wirewound | |||
| Application | Power Choke | ||||
| Inductance Range | 6.8 microH | 6.8 microH | 6.8 microH |