Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP6540-4R7M

Description
Win Source Part Number: 1273817-SRP6540-4R7M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP6540 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,200 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Powder Package / Case: Nonstandard DC Resistance (DCR): 33.5mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.283" L x 0.256" W (7.20mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Current Rating (Amps): 6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP6540-4R7MCT,SRP65 40-4R7MTR,SRP6540-4R 7MDKR Base Product Number: SRP6540 Current - Saturation (Isat): 6.5A
Request a Quote Datasheet
Description
Win Source Part Number: 1273817-SRP6540-4R7M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP6540 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,200 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Powder Package / Case: Nonstandard DC Resistance (DCR): 33.5mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.283" L x 0.256" W (7.20mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Current Rating (Amps): 6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP6540-4R7MCT,SRP65 40-4R7MTR,SRP6540-4R 7MDKR Base Product Number: SRP6540 Current - Saturation (Isat): 6.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273817-SRP6540-4R7M
Inductors, Coils, Chokes - Fixed Inductors 1273817-SRP6540-4R7M
Win Source Part Number: 1273817-SRP6540-4R7M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP6540 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,200 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Powder Package / Case: Nonstandard DC Resistance (DCR): 33.5mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.283" L x 0.256" W (7.20mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Current Rating (Amps): 6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP6540-4R7MCT,SRP65 40-4R7MTR,SRP6540-4R 7MDKR Base Product Number: SRP6540 Current - Saturation (Isat): 6.5A

Win Source Part Number: 1273817-SRP6540-4R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP6540
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 1,200
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron Powder
Package / Case: Nonstandard
DC Resistance (DCR): 33.5mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.283" L x 0.256" W (7.20mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP6540-4R7MCT,SRP6540-4R7MTR,SRP6540-4R7MDKR
Base Product Number: SRP6540
Current - Saturation (Isat): 6.5A

Buy Now Datasheet
Fixed Inductors - SRP6540-4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6540-4R7MDKR-ND
Fixed Inductors SRP6540-4R7MDKR-ND
4.7µH Shielded Wirewound Inductor 6A 33.5mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 6A 33.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6540-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6540-4R7MTR-ND
Fixed Inductors SRP6540-4R7MTR-ND
4.7µH Shielded Wirewound Inductor 6A 33.5mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 6A 33.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6540-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6540-4R7MCT-ND
Fixed Inductors SRP6540-4R7MCT-ND
4.7µH Shielded Wirewound Inductor 6A 33.5mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 6A 33.5mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 1229184 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1229184
Surface Mount Inductors 1229184
Bourns SRP6540-4R7M

Bourns SRP6540-4R7M

Supplier's Site
Surface Mount Inductors - 1727230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1727230
Surface Mount Inductors 1727230
Bourns SRP6540-4R7M

Bourns SRP6540-4R7M

Supplier's Site
SMD 4.7UH 6A 33.5 MOHM Inductor and Choke - 71-SRP6540-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 6A 33.5 MOHM Inductor and Choke
71-SRP6540-4R7M
SMD 4.7UH 6A 33.5 MOHM Inductor and Choke 71-SRP6540-4R7M
FIXED IND 4.7UH 6A 33.5 MOHM SMD Product overview: SRP6540-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 6A, 33.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 6A, 33.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6540-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 6A 33.5 MOHM SMD Product overview: SRP6540-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 6A, 33.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 6A, 33.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6540-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 4.7Uh, 6.5A, Smd; Inductance Bourns - 54W0102 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 6.5A, Smd; Inductance Bourns
54W0102
Inductor, Shielded, 4.7Uh, 6.5A, Smd; Inductance Bourns 54W0102
INDUCTOR, SHIELDED, 4.7UH, 6.5A, SMD; Inductance:4.7µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:SRP6540 Series; Power Inductor Case:7.2mm x 6.5mm x 4mm; No. of Pins:2Pins RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 6.5A, SMD; Inductance:4.7µH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:SRP6540 Series; Power Inductor Case:7.2mm x 6.5mm x 4mm; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Inductor, 4.7Uh, 20%, 6A, Power; Inductance Bourns - 90W0884 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 20%, 6A, Power; Inductance Bourns
90W0884
Inductor, 4.7Uh, 20%, 6A, Power; Inductance Bourns 90W0884
INDUCTOR, 4.7UH, 20%, 6A, POWER; Inductance:4.7µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:SRP6540 Series; Power Inductor Case:7.2mm x 6.5mm x 4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 4.7UH, 20%, 6A, POWER; Inductance:4.7µH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:SRP6540 Series; Power Inductor Case:7.2mm x 6.5mm x 4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRP6540-4R7M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP6540-4R7M
Fixed Inductors SRP6540-4R7M
FIXED IND 4.7UH 6A 33.5 MOHM SMD

FIXED IND 4.7UH 6A 33.5 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273817-SRP6540-4R7M SRP6540-4R7MDKR-ND 1229184 1727230 71-SRP6540-4R7M 54W0102 SRP6540-4R7M
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Inductors Surface Mount Inductors SMD 4.7UH 6A 33.5 MOHM Inductor and Choke Inductor, Shielded, 4.7Uh, 6.5A, Smd; Inductance Bourns Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Wirewound Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Iron Powdered Iron; Drum Core, Wirewound Iron; Powered iron Iron; Powdered Iron; Powdered iron Powdered Iron Iron; Powdered Iron; Iron Powder
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3252-32D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers