Bourns, Inc. Fixed Inductors SRP6540-470M

Description
47µH Shielded Wirewound Inductor 1.6A 366mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 1.6A 366mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP6540-470MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6540-470MDKR-ND
Fixed Inductors SRP6540-470MDKR-ND
47µH Shielded Wirewound Inductor 1.6A 366mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.6A 366mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6540-470MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6540-470MCT-ND
Fixed Inductors SRP6540-470MCT-ND
47µH Shielded Wirewound Inductor 1.6A 366mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.6A 366mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6540-470MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6540-470MTR-ND
Fixed Inductors SRP6540-470MTR-ND
47µH Shielded Wirewound Inductor 1.6A 366mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.6A 366mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2231847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231847
Surface Mount Inductors 2231847
Bourns SRP6540-470M

Bourns SRP6540-470M

Supplier's Site
Surface Mount Inductors - 2231845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231845
Surface Mount Inductors 2231845
Bourns SRP6540-470M

Bourns SRP6540-470M

Supplier's Site
Surface Mount Inductors - 2231847P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231847P
Surface Mount Inductors 2231847P
Bourns SRP6540-470M

Bourns SRP6540-470M

Supplier's Site
Fixed Inductors - SRP6540-470M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP6540-470M
Fixed Inductors SRP6540-470M
FIXED IND 47UH 1.6A 366 MOHM SMD

FIXED IND 47UH 1.6A 366 MOHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, Srp6540 Series, 47 H, 20%, Shielded, 0.366 Ohm, 1.6 A Rohs Compliant Bourns - 90W0885 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srp6540 Series, 47 H, 20%, Shielded, 0.366 Ohm, 1.6 A Rohs Compliant Bourns
90W0885
Surface Mount Power Inductor, Srp6540 Series, 47 H, 20%, Shielded, 0.366 Ohm, 1.6 A Rohs Compliant Bourns 90W0885
Surface Mount Power Inductor, SRP6540 Series, 47 H, 20%, Shielded, 0.366 ohm, 1.6 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRP6540 Series, 47 H, 20%, Shielded, 0.366 ohm, 1.6 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP6540-470MDKR-ND 2231847 SRP6540-470M 90W0885
Product Name Fixed Inductors Surface Mount Inductors Fixed Inductors Surface Mount Power Inductor, Srp6540 Series, 47 H, 20%, Shielded, 0.366 Ohm, 1.6 A Rohs Compliant Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details