Bourns, Inc. Fixed Inductors SRP6540-270M

Description
27µH Shielded Wirewound Inductor 2A 290mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Shielded Wirewound Inductor 2A 290mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP6540-270MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6540-270MTR-ND
Fixed Inductors SRP6540-270MTR-ND
27µH Shielded Wirewound Inductor 2A 290mOhm Max Nonstandard

27µH Shielded Wirewound Inductor 2A 290mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6540-270MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6540-270MCT-ND
Fixed Inductors SRP6540-270MCT-ND
27µH Shielded Wirewound Inductor 2A 290mOhm Max Nonstandard

27µH Shielded Wirewound Inductor 2A 290mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6540-270MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6540-270MDKR-ND
Fixed Inductors SRP6540-270MDKR-ND
27µH Shielded Wirewound Inductor 2A 290mOhm Max Nonstandard

27µH Shielded Wirewound Inductor 2A 290mOhm Max Nonstandard

Buy Now Datasheet
SMD 27UH 2A 290 MOHM Inductor and Choke - 71-SRP6540-270M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27UH 2A 290 MOHM Inductor and Choke
71-SRP6540-270M
SMD 27UH 2A 290 MOHM Inductor and Choke 71-SRP6540-270M
FIXED IND 27UH 2A 290 MOHM SMD Product overview: SRP6540-270M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 2A, 290 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 2A, 290 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6540-270M can be used for catalog matching and distributor lookup.

FIXED IND 27UH 2A 290 MOHM SMD Product overview: SRP6540-270M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 2A, 290 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 2A, 290 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6540-270M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP6540-270M
897451-SRP6540-270M
Fixed Inductors - SRP6540-270M 897451-SRP6540-270M
Manufacturer: Bourns Inc. Win Source Part Number: 897451-SRP6540-270M Series: SRP6540 Operating Temperature Range: -55°C ~ 125°C Features: 27 µH Shielded Wirewound Inductor 2 A 290mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRP6540 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP6540-270MDKR, SRP6540-270MCT, SRP6540-270MTR

Manufacturer: Bourns Inc.
Win Source Part Number: 897451-SRP6540-270M
Series: SRP6540
Operating Temperature Range: -55°C ~ 125°C
Features: 27 µH Shielded Wirewound Inductor 2 A 290mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP6540
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1200
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP6540-270MDKR, SRP6540-270MCT, SRP6540-270MTR

Buy Now Datasheet
Inductor, 27Uh, 20%, 2A, Power; Inductance Bourns - 90W0881 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 27Uh, 20%, 2A, Power; Inductance Bourns
90W0881
Inductor, 27Uh, 20%, 2A, Power; Inductance Bourns 90W0881
INDUCTOR, 27UH, 20%, 2A, POWER; Inductance:27µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:SRP6540 Series; Power Inductor Case:7.2mm x 6.5mm x 4mm; DC Resistance Max:0.29ohm; RoHS Compliant: Yes

INDUCTOR, 27UH, 20%, 2A, POWER; Inductance:27µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):2A; Product Range:SRP6540 Series; Power Inductor Case:7.2mm x 6.5mm x 4mm; DC Resistance Max:0.29ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP6540-270MTR-ND 71-SRP6540-270M 897451-SRP6540-270M 90W0881
Product Name Fixed Inductors SMD 27UH 2A 290 MOHM Inductor and Choke Fixed Inductors - SRP6540-270M Inductor, 27Uh, 20%, 2A, Power; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Powdered Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10 microH
Q Factor 70
View Details
Common Mode Chokes - 486-5713-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details