Bourns, Inc. SMD 15UH 2.9A 121 MOHM Inductor and Choke SRP6540-150M

Description
FIXED IND 15UH 2.9A 121 MOHM SMD Product overview: SRP6540-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.9A, 121 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.9A, 121 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6540-150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 2.9A 121 MOHM SMD Product overview: SRP6540-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.9A, 121 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.9A, 121 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6540-150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 2.9A 121 MOHM Inductor and Choke - 71-SRP6540-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 2.9A 121 MOHM Inductor and Choke
71-SRP6540-150M
SMD 15UH 2.9A 121 MOHM Inductor and Choke 71-SRP6540-150M
FIXED IND 15UH 2.9A 121 MOHM SMD Product overview: SRP6540-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.9A, 121 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.9A, 121 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6540-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 2.9A 121 MOHM SMD Product overview: SRP6540-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.9A, 121 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.9A, 121 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6540-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273820-SRP6540-150M
Inductors, Coils, Chokes - Fixed Inductors 1273820-SRP6540-150M
Win Source Part Number: 1273820-SRP6540-150M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP6540 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,200 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Powder Package / Case: Nonstandard DC Resistance (DCR): 121mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.283" L x 0.256" W (7.20mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) Current Rating (Amps): 2.9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP6540-150MDKR,SRP6 540-150MTR,SRP6540-1 50MCT Base Product Number: SRP6540 Current - Saturation (Isat): 2.9A

Win Source Part Number: 1273820-SRP6540-150M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP6540
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 1,200
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron Powder
Package / Case: Nonstandard
DC Resistance (DCR): 121mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.283" L x 0.256" W (7.20mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 2.9 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP6540-150MDKR,SRP6540-150MTR,SRP6540-150MCT
Base Product Number: SRP6540
Current - Saturation (Isat): 2.9A

Buy Now Datasheet
Fixed Inductors - SRP6540-150MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6540-150MCT-ND
Fixed Inductors SRP6540-150MCT-ND
15µH Shielded Wirewound Inductor 2.9A 121mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2.9A 121mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6540-150MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6540-150MDKR-ND
Fixed Inductors SRP6540-150MDKR-ND
15µH Shielded Wirewound Inductor 2.9A 121mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2.9A 121mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6540-150MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6540-150MTR-ND
Fixed Inductors SRP6540-150MTR-ND
15µH Shielded Wirewound Inductor 2.9A 121mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2.9A 121mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2231840P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231840P
Surface Mount Inductors 2231840P
Bourns SRP6540-150M

Bourns SRP6540-150M

Supplier's Site
Surface Mount Inductors - 2231840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231840
Surface Mount Inductors 2231840
Bourns SRP6540-150M

Bourns SRP6540-150M

Supplier's Site
Surface Mount Inductors - 2231839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231839
Surface Mount Inductors 2231839
Bourns SRP6540-150M

Bourns SRP6540-150M

Supplier's Site
Inductor, Shielded, 15Uh, 2.9A, Smd; Inductance Bourns - 72W0901 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 2.9A, Smd; Inductance Bourns
72W0901
Inductor, Shielded, 15Uh, 2.9A, Smd; Inductance Bourns 72W0901
INDUCTOR, SHIELDED, 15UH, 2.9A, SMD; Inductance:15µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde d; Saturation Current (Isat):2.9A; Product Range:SRP6540 Series; DC Resistance Max:0.121ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 2.9A, SMD; Inductance:15µH; RMS Current (Irms):2.9A; Inductor Construction:Shielded; Saturation Current (Isat):2.9A; Product Range:SRP6540 Series; DC Resistance Max:0.121ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 15Uh, 2.9A, 20%; Inductance Bourns - 44AC1991 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 2.9A, 20%; Inductance Bourns
44AC1991
Inductor, Shielded, 15Uh, 2.9A, 20%; Inductance Bourns 44AC1991
INDUCTOR, SHIELDED, 15UH, 2.9A, 20%; Inductance:15µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde d; Saturation Current (Isat):2.9A; Product Range:SRP6540 Series; DC Resistance Max:0.121ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 2.9A, 20%; Inductance:15µH; RMS Current (Irms):2.9A; Inductor Construction:Shielded; Saturation Current (Isat):2.9A; Product Range:SRP6540 Series; DC Resistance Max:0.121ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Srp6540 Series, 15 H, 20%, Shielded, 0.121 Ohm, 2.9 A Rohs Compliant Bourns - 90W0878 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srp6540 Series, 15 H, 20%, Shielded, 0.121 Ohm, 2.9 A Rohs Compliant Bourns
90W0878
Surface Mount Power Inductor, Srp6540 Series, 15 H, 20%, Shielded, 0.121 Ohm, 2.9 A Rohs Compliant Bourns 90W0878
Surface Mount Power Inductor, SRP6540 Series, 15 H, 20%, Shielded, 0.121 ohm, 2.9 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRP6540 Series, 15 H, 20%, Shielded, 0.121 ohm, 2.9 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP6540-150M 1273820-SRP6540-150M SRP6540-150MCT-ND 2231840P 72W0901 90W0878
Product Name SMD 15UH 2.9A 121 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Inductors Inductor, Shielded, 15Uh, 2.9A, Smd; Inductance Bourns Surface Mount Power Inductor, Srp6540 Series, 15 H, 20%, Shielded, 0.121 Ohm, 2.9 A Rohs Compliant Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Powdered Iron Iron Powdered Iron; Drum Core, Wirewound
Inductance Range 15 microH 15 microH 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627453226C6R8KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 0402CS-3N3XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details