10µH Shielded Wirewound Inductor 4A 78.5mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 4A 78.5mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 4A 78.5mOhm Max Nonstandard
FIXED IND 10UH 4A 78.5 MOHM SMD
INDUCTOR, SHIELDED, 10UH, 4A, SMD; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 10UH, 4A, 20%; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielde
Surface Mount Power Inductor, SRP6540 Series, 10 H, 20%, Shielded, 0.0785 ohm, 4 A RoHS Compliant: Yes
4A 10uH ±20% 4A SMD Power Inductors ROHS
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | SRP6540-100MCT-ND | 2231838 | SRP6540-100M | 54W0099 | 44AC1990 | 90W0877 | SRP6540-100M |
| Product Name | Fixed Inductors | Surface Mount Inductors | Fixed Inductors | Inductor, Shielded, 10Uh, 4A, Smd; Inductance Bourns | Inductor, Shielded, 10Uh, 4A, 20%; Inductance Bourns | Surface Mount Power Inductor, Srp6540 Series, 10 H, 20%, Shielded, 0.0785 Ohm, 4 A Rohs Compliant Bourns | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | ||
| Core Material | Powdered Iron; Drum Core, Wirewound | Iron; Powdered Iron; Iron Powder | |||||
| Configuration | Fixed | ||||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |