Bourns, Inc. Inductor, Shielded, 10Uh, 4A, 20%; Inductance Bourns SRP6540-100M.

Description
INDUCTOR, SHIELDED, 10UH, 4A, 20%; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:SRP6540 Series; DC Resistance Max:0.0785ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 10UH, 4A, 20%; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:SRP6540 Series; DC Resistance Max:0.0785ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 10Uh, 4A, 20%; Inductance Bourns - 30AC0700 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 4A, 20%; Inductance Bourns
30AC0700
Inductor, Shielded, 10Uh, 4A, 20%; Inductance Bourns 30AC0700
INDUCTOR, SHIELDED, 10UH, 4A, 20%; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:SRP6540 Series; DC Resistance Max:0.0785ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 4A, 20%; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:SRP6540 Series; DC Resistance Max:0.0785ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 30AC0700
Product Name Inductor, Shielded, 10Uh, 4A, 20%; Inductance Bourns
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0785 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details