Bourns, Inc. Fixed Inductors SRP6530A-R82M

Description
820nH Shielded Inductor 14A 7.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
820nH Shielded Inductor 14A 7.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP6530A-R82MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP6530A-R82MTR-ND
Fixed Inductors 118-SRP6530A-R82MTR-ND
820nH Shielded Inductor 14A 7.8mOhm Max Nonstandard

820nH Shielded Inductor 14A 7.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP6530A-R82MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP6530A-R82MCT-ND
Fixed Inductors 118-SRP6530A-R82MCT-ND
820nH Shielded Inductor 14A 7.8mOhm Max Nonstandard

820nH Shielded Inductor 14A 7.8mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2317211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2317211
Surface Mount Inductors 2317211
Bourns SRP6530A-R82M

Bourns SRP6530A-R82M

Supplier's Site
Surface Mount Inductors - 2317212P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2317212P
Surface Mount Inductors 2317212P
Bourns SRP6530A-R82M

Bourns SRP6530A-R82M

Supplier's Site
Surface Mount Inductors - 2317212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2317212
Surface Mount Inductors 2317212
Bourns SRP6530A-R82M

Bourns SRP6530A-R82M

Supplier's Site
Power Inductor, 0.82Uh, Shielded, 14A Rohs Compliant Bourns - 62AJ9118 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.82Uh, Shielded, 14A Rohs Compliant Bourns
62AJ9118
Power Inductor, 0.82Uh, Shielded, 14A Rohs Compliant Bourns 62AJ9118
POWER INDUCTOR, 0.82UH, SHIELDED, 14A ROHS COMPLIANT: YES

POWER INDUCTOR, 0.82UH, SHIELDED, 14A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP6530A-R82MTR-ND 2317211 62AJ9118
Product Name Fixed Inductors Surface Mount Inductors Power Inductor, 0.82Uh, Shielded, 14A Rohs Compliant Bourns
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
Surface Mount Inductors - 2567627P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.2600 ohms
View Details