560nH Shielded Inductor 18A 5.5mOhm Max Nonstandard
560nH Shielded Inductor 18A 5.5mOhm Max Nonstandard
560nH Shielded Inductor 18A 5.5mOhm Max Nonstandard
POWER INDUCTOR, 0.56UH, SHIELDED, 18A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRP6530A-R56MTR-ND | 62AJ9116 |
| Product Name | Fixed Inductors | Power Inductor, 0.56Uh, Shielded, 18A Rohs Compliant Bourns |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Metal Composite | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |