Bourns, Inc. Fixed Inductors SRP6530A-3R3M

Description
3.3µH Shielded Inductor 8A 30mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 8A 30mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP6530A-3R3MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP6530A-3R3MTR-ND
Fixed Inductors 118-SRP6530A-3R3MTR-ND
3.3µH Shielded Inductor 8A 30mOhm Max Nonstandard

3.3µH Shielded Inductor 8A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP6530A-3R3MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP6530A-3R3MCT-ND
Fixed Inductors 118-SRP6530A-3R3MCT-ND
3.3µH Shielded Inductor 8A 30mOhm Max Nonstandard

3.3µH Shielded Inductor 8A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP6530A-3R3MDKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 8A 30mOhm Max Nonstandard

3.3µH Shielded Inductor 8A 30mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 3.3Uh, Shielded, 8A Rohs Compliant Bourns - 62AJ9123 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, Shielded, 8A Rohs Compliant Bourns
62AJ9123
Power Inductor, 3.3Uh, Shielded, 8A Rohs Compliant Bourns 62AJ9123
POWER INDUCTOR, 3.3UH, SHIELDED, 8A ROHS COMPLIANT: YES

POWER INDUCTOR, 3.3UH, SHIELDED, 8A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP6530A-3R3MTR-ND 62AJ9123
Product Name Fixed Inductors Power Inductor, 3.3Uh, Shielded, 8A Rohs Compliant Bourns
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-175-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0350 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers