Bourns SRP6060FA-8R2M Power Inductor
FIXED IND 8.2UH 8A 24.8 MOHM SMD Product overview: SRP6060FA-8R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 8A, 24.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 8A, 24.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6060FA-8R2M can be used for catalog matching and distributor lookup.
8.2µH Shielded Wirewound Inductor 8A 24.8mOhm Max Nonstandard
8.2µH Shielded Wirewound Inductor 8A 24.8mOhm Max Nonstandard
8.2µH Shielded Wirewound Inductor 8A 24.8mOhm Max Nonstandard
Win Source Part Number: 1273821-SRP6060FA-8R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP6060FA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 8.2 µH
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 750
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Iron Powder
Frequency - Self Resonant: 14MHz
Package / Case: Nonstandard
DC Resistance (DCR): 24.8mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.260" L x 0.252" W (6.60mm x 6.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP6060FA-8R2MDKR,SR
Base Product Number: SRP6060FA
Current - Saturation (Isat): 8.5A
INDUCTOR, SHLD, 8.2UH, 8A, AEC-Q200; Inductance:8.2µH; RMS Current (Irms):8A; Inductor Construction:Shielde
INDUCTOR, 8.2UH, SHIELDED, 8A; Inductance:8.2µH; RMS Current (Irms):8A; Inductor Construction:Shielde
INDUCTOR, 8.2UH, SHIELDED, 8A; Inductance:8.2µH; RMS Current (Irms):8A; Inductor Construction:Shielde
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 466286 | 71-SRP6060FA-8R2M | SRP6060FA-8R2MCT-ND | 1273821-SRP6060FA-8R2M | 65AC4109 | 67AC6924 |
| Product Name | Surface Mount Inductors | SMD 8.2UH 8A 24.8 MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Shld, 8.2Uh, 8A, Aec-Q200; Inductance Bourns | Inductor, 8.2Uh, Shielded, 8A; Inductance Bourns |
| Application | Power Choke | RF Choke | ||||
| Inductance Range | 8.2 microH | 8.2 microH | 8.2 microH | 8.2 microH | 8.2 microH | |
| Rated DC Current | 8000 milliamps | 8500 milliamps | 8000 milliamps | 8000 milliamps | 8000 milliamps | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 6060 |