Bourns, Inc. Fixed Inductors SRP6060FA-6R8M

Description
6.8µH Shielded Wirewound Inductor 9A 20.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 9A 20.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP6060FA-6R8MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6060FA-6R8MCT-ND
Fixed Inductors SRP6060FA-6R8MCT-ND
6.8µH Shielded Wirewound Inductor 9A 20.8mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 9A 20.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6060FA-6R8MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6060FA-6R8MDKR-ND
Fixed Inductors SRP6060FA-6R8MDKR-ND
6.8µH Shielded Wirewound Inductor 9A 20.8mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 9A 20.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6060FA-6R8MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6060FA-6R8MTR-ND
Fixed Inductors SRP6060FA-6R8MTR-ND
6.8µH Shielded Wirewound Inductor 9A 20.8mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 9A 20.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6060FA-6R8M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP6060FA-6R8M
Fixed Inductors SRP6060FA-6R8M
FIXED IND 6.8UH 9A 20.8 MOHM SMD

FIXED IND 6.8UH 9A 20.8 MOHM SMD

Supplier's Site Datasheet
Inductor, Shld, 6.8Uh, 9A, Aec-Q200; Inductance Bourns - 65AC4108 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 6.8Uh, 9A, Aec-Q200; Inductance Bourns
65AC4108
Inductor, Shld, 6.8Uh, 9A, Aec-Q200; Inductance Bourns 65AC4108
INDUCTOR, SHLD, 6.8UH, 9A, AEC-Q200; Inductance:6.8µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):9.2A; Product Range:SRP6060FA Series; Power Inductor Case:6.6mm x 6.4mm x 5.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 6.8UH, 9A, AEC-Q200; Inductance:6.8µH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):9.2A; Product Range:SRP6060FA Series; Power Inductor Case:6.6mm x 6.4mm x 5.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP6060FA-6R8MCT-ND SRP6060FA-6R8M 65AC4108
Product Name Fixed Inductors Fixed Inductors Inductor, Shld, 6.8Uh, 9A, Aec-Q200; Inductance Bourns
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567563 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 1.00E-3 microH
DCR 0.0700 ohms
View Details
Fixed Inductors - 1674-CL0603-2822SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details