4.7µH Shielded Wirewound Inductor 11A 14.4mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 11A 14.4mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 11A 14.4mOhm Max Nonstandard
INDUCTOR, SHLD, 4.7UH, 11A, AEC-Q200; Inductance:4.7µH; RMS Current (Irms):11A; Inductor Construction:Shielde
INDUCTOR, 4.7UH, SHIELDED, 11A; Inductance:4.7µH; RMS Current (Irms):11A; Inductor Construction:Shielde
INDUCTOR, 4.7UH, SHIELDED, 11A; Inductance:4.7µH; RMS Current (Irms):11A; Inductor Construction:Shielde
FIXED IND 4.7UH 11A 14.4MOHM SMD
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP6060FA-4R7MCT-ND | 65AC4106 | 67AC6921 | SRP6060FA-4R7M |
| Product Name | Fixed Inductors | Inductor, Shld, 4.7Uh, 11A, Aec-Q200; Inductance Bourns | Inductor, 4.7Uh, Shielded, 11A; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Powdered Iron; Drum Core, Wirewound | Iron; Powdered Iron; Iron Powder | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |