Win Source Part Number: 1338922-SRP6060FA-22
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: SRP6060FA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.260" L x 0.252" W (6.60mm x 6.40mm)
Inductance: 22 µH
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 750
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Iron Powder
Frequency - Self Resonant: 10MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 60.5mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRP6060FA
Current - Saturation (Isat): 5.6A
FIXED IND 22UH 5A 60.5 MOHM SMD Product overview: SRP6060FA-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 5A, 60.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 5A, 60.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6060FA-220M can be used for catalog matching and distributor lookup.
22µH Shielded Wirewound Inductor 5A 60.5mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 5A 60.5mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 5A 60.5mOhm Max Nonstandard
Bourns SRP6060FA-220M Power Inductor
INDUCTOR, SHLD, 22UH, 5A, AEC-Q200; Inductance:22µH; RMS Current (Irms):5A; Inductor Construction:Shielde
INDUCTOR, 22UH, SHIELDED, 5A; Inductance:22µH; RMS Current (Irms):5A; Inductor Construction:Shielde
FIXED IND 22UH 5A 60.5 MOHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1338922-SRP6060FA-220M | 71-SRP6060FA-220M | SRP6060FA-220MTR-ND | 466282 | 65AC4105 | 32AK6211 | SRP6060FA-220M |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 22UH 5A 60.5 MOHM Inductor and Choke | Fixed Inductors | Surface Mount Inductors | Inductor, Shld, 22Uh, 5A, Aec-Q200; Inductance Bourns | Inductor, 22Uh, Shielded, 5A; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |||
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Iron | Metal Alloy Powder | Powdered Iron; Drum Core, Wirewound | Iron; Powdered Iron; Iron Powder | |||
| Application | RF Choke | Power Choke | |||||
| Configuration | Fixed | Fixed |