Bourns SRP6060FA-150M Power Inductor
15µH Shielded Wirewound Inductor 6A 43mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 6A 43mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 6A 43mOhm Max Nonstandard
INDUCTOR, SHLD, 15UH, 6A, AEC-Q200; Inductance:15µH; RMS Current (Irms):6A; Inductor Construction:Shielde
INDUCTOR, 15UH, SHIELDED, 6A; Inductance:15µH; RMS Current (Irms):6A; Inductor Construction:Shielde
INDUCTOR, 15UH, SHIELDED, 6A; Inductance:15µH; RMS Current (Irms):6A; Inductor Construction:Shielde
FIXED IND 15UH 6A 43 MOHM SMD
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 466281 | SRP6060FA-150MCT-ND | 65AC4104 | 67AC6919 | SRP6060FA-150M |
| Product Name | Surface Mount Inductors | Fixed Inductors | Inductor, Shld, 15Uh, 6A, Aec-Q200; Inductance Bourns | Inductor, 15Uh, Shielded, 6A; Inductance Bourns | Fixed Inductors |
| Application | Power Choke | ||||
| Inductance Range | 15 microH | 15 microH | 15 microH | 15 microH | |
| Rated DC Current | 6000 milliamps | 5800 milliamps | 6000 milliamps | 6000 milliamps | 6000 milliamps |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| EIA Case Size | 6060 |