10µH Shielded Wirewound Inductor 7A 29.3mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 7A 29.3mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 7A 29.3mOhm Max Nonstandard
INDUCTOR, SHLD, 10UH, 7A, AEC-Q200; Inductance:10µH; RMS Current (Irms):7A; Inductor Construction:Shielde
INDUCTOR, 10UH, SHIELDED, 7A; Inductance:10µH; RMS Current (Irms):7A; Inductor Construction:Shielde
FIXED IND 10UH 7A 29.3 MOHM SMD
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2463311 | SRP6060FA-100MCT-ND | 65AC4103 | 32AK6210 | SRP6060FA-100M |
| Product Name | Surface Mount Inductors | Fixed Inductors | Inductor, Shld, 10Uh, 7A, Aec-Q200; Inductance Bourns | Inductor, 10Uh, Shielded, 7A; Inductance Bourns | Fixed Inductors |
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH | |
| Rated DC Current | 7000 milliamps | 7600 milliamps | 7000 milliamps | 7000 milliamps | 7000 milliamps |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| EIA Case Size | Tape & Reel | ||||
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |