Bourns SRP6050CA-4R7M Power Inductor
4.7µH Shielded Wirewound Inductor 8.5A 18.4mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 8.5A 18.4mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 8.5A 18.4mOhm Max Nonstandard
INDUCTOR, SHLD, 4.7UH, 8.5A, AEC-Q200; Inductance:4.7µH; RMS Current (Irms):8.5A; Inductor Construction:Shielde
INDUCTOR, 4.7UH, SHIELDED, 8.5A; Inductance:4.7µH; RMS Current (Irms):8.5A; Inductor Construction:Shielde
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 466280 | SRP6050CA-4R7MCT-ND | 65AC4102 | 67AC6917 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Inductor, Shld, 4.7Uh, 8.5A, Aec-Q200; Inductance Bourns | Inductor, 4.7Uh, Shielded, 8.5A; Inductance Bourns |
| Application | Power Choke | |||
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH | |
| Rated DC Current | 8500 milliamps | 10500 milliamps | 8500 milliamps | 8500 milliamps |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| EIA Case Size | 6050 |