Bourns, Inc. Fixed Inductors SRP6050CA-2R2M

Description
2.2µH Shielded Wirewound Inductor 13A 8.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 13A 8.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP6050CA-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6050CA-2R2MDKR-ND
Fixed Inductors SRP6050CA-2R2MDKR-ND
2.2µH Shielded Wirewound Inductor 13A 8.5mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 13A 8.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6050CA-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6050CA-2R2MCT-ND
Fixed Inductors SRP6050CA-2R2MCT-ND
2.2µH Shielded Wirewound Inductor 13A 8.5mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 13A 8.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6050CA-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6050CA-2R2MTR-ND
Fixed Inductors SRP6050CA-2R2MTR-ND
2.2µH Shielded Wirewound Inductor 13A 8.5mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 13A 8.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shld, 2.2Uh, 13A, Aec-Q200; Inductance Bourns - 65AC4099 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 2.2Uh, 13A, Aec-Q200; Inductance Bourns
65AC4099
Inductor, Shld, 2.2Uh, 13A, Aec-Q200; Inductance Bourns 65AC4099
INDUCTOR, SHLD, 2.2UH, 13A, AEC-Q200; Inductance:2.2µH; RMS Current (Irms):13A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:SRP6050CA Series; Power Inductor Case:6.6mm x 6.4mm x 4.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 2.2UH, 13A, AEC-Q200; Inductance:2.2µH; RMS Current (Irms):13A; Inductor Construction:Shielded; Saturation Current (Isat):16A; Product Range:SRP6050CA Series; Power Inductor Case:6.6mm x 6.4mm x 4.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Inductor, 2.2Uh, Shielded, 13A; Inductance Bourns - 67AC6914 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 13A; Inductance Bourns
67AC6914
Inductor, 2.2Uh, Shielded, 13A; Inductance Bourns 67AC6914
INDUCTOR, 2.2UH, SHIELDED, 13A; Inductance:2.2µH; RMS Current (Irms):13A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:SRP6050CA Series; Inductor Case / Package:-; DC Resistance Max:0.0085ohm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 13A; Inductance:2.2µH; RMS Current (Irms):13A; Inductor Construction:Shielded; Saturation Current (Isat):16A; Product Range:SRP6050CA Series; Inductor Case / Package:-; DC Resistance Max:0.0085ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, Shielded, 13A; Inductance Bourns - 33AK4494 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 13A; Inductance Bourns
33AK4494
Inductor, 2.2Uh, Shielded, 13A; Inductance Bourns 33AK4494
INDUCTOR, 2.2UH, SHIELDED, 13A; Inductance:2.2µH; RMS Current (Irms):13A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:SRP6050CA Series; Inductor Case / Package:-; DC Resistance Max:0.0085ohm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 13A; Inductance:2.2µH; RMS Current (Irms):13A; Inductor Construction:Shielded; Saturation Current (Isat):16A; Product Range:SRP6050CA Series; Inductor Case / Package:-; DC Resistance Max:0.0085ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRP6050CA-2R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP6050CA-2R2M
Fixed Inductors SRP6050CA-2R2M
FIXED IND 2.2UH 13A 8.5 MOHM SMD

FIXED IND 2.2UH 13A 8.5 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP6050CA-2R2MDKR-ND 65AC4099 67AC6914 SRP6050CA-2R2M
Product Name Fixed Inductors Inductor, Shld, 2.2Uh, 13A, Aec-Q200; Inductance Bourns Inductor, 2.2Uh, Shielded, 13A; Inductance Bourns Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678549 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details