Bourns, Inc. SMD 1.5UH 17A 6.3 MOHM Inductor and Choke SRP6050CA-1R5M

Description
FIXED IND 1.5UH 17A 6.3 MOHM SMD Product overview: SRP6050CA-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 17A, 6.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 17A, 6.3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6050CA-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 17A 6.3 MOHM SMD Product overview: SRP6050CA-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 17A, 6.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 17A, 6.3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6050CA-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 17A 6.3 MOHM Inductor and Choke - 71-SRP6050CA-1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 17A 6.3 MOHM Inductor and Choke
71-SRP6050CA-1R5M
SMD 1.5UH 17A 6.3 MOHM Inductor and Choke 71-SRP6050CA-1R5M
FIXED IND 1.5UH 17A 6.3 MOHM SMD Product overview: SRP6050CA-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 17A, 6.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 17A, 6.3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6050CA-1R5M can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 17A 6.3 MOHM SMD Product overview: SRP6050CA-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 17A, 6.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 17A, 6.3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6050CA-1R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273825-SRP6050CA-1R5M
Inductors, Coils, Chokes - Fixed Inductors 1273825-SRP6050CA-1R5M
Win Source Part Number: 1273825-SRP6050CA-1R 5M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP6050CA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Iron Powder Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 6.3mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.260" L x 0.252" W (6.60mm x 6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 17 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP6050CA-1R5MDKR,SR P6050CA-1R5MCT,SRP60 50CA-1R5MTR Base Product Number: SRP6050 Current - Saturation (Isat): 19.5A

Win Source Part Number: 1273825-SRP6050CA-1R5M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP6050CA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Iron Powder
Frequency - Self Resonant: 40MHz
Package / Case: Nonstandard
DC Resistance (DCR): 6.3mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.260" L x 0.252" W (6.60mm x 6.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 17 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP6050CA-1R5MDKR,SRP6050CA-1R5MCT,SRP6050CA-1R5MTR
Base Product Number: SRP6050
Current - Saturation (Isat): 19.5A

Buy Now Datasheet
Fixed Inductors - SRP6050CA-1R5MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6050CA-1R5MTR-ND
Fixed Inductors SRP6050CA-1R5MTR-ND
1.5µH Shielded Wirewound Inductor 17A 6.3mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 17A 6.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6050CA-1R5MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6050CA-1R5MCT-ND
Fixed Inductors SRP6050CA-1R5MCT-ND
1.5µH Shielded Wirewound Inductor 17A 6.3mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 17A 6.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6050CA-1R5MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6050CA-1R5MDKR-ND
Fixed Inductors SRP6050CA-1R5MDKR-ND
1.5µH Shielded Wirewound Inductor 17A 6.3mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 17A 6.3mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shld, 1.5Uh, 17A, Aec-Q200; Inductance Bourns - 65AC4097 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 1.5Uh, 17A, Aec-Q200; Inductance Bourns
65AC4097
Inductor, Shld, 1.5Uh, 17A, Aec-Q200; Inductance Bourns 65AC4097
INDUCTOR, SHLD, 1.5UH, 17A, AEC-Q200; Inductance:1.5µH; RMS Current (Irms):17A; Inductor Construction:Shielde d; Saturation Current (Isat):19.5A; Product Range:SRP6050CA Series; Power Inductor Case:6.6mm x 6.4mm x 4.8mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, SHLD, 1.5UH, 17A, AEC-Q200; Inductance:1.5µH; RMS Current (Irms):17A; Inductor Construction:Shielded; Saturation Current (Isat):19.5A; Product Range:SRP6050CA Series; Power Inductor Case:6.6mm x 6.4mm x 4.8mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.5Uh, Shielded, 17A; Inductance Bourns - 67AC6912 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 17A; Inductance Bourns
67AC6912
Inductor, 1.5Uh, Shielded, 17A; Inductance Bourns 67AC6912
INDUCTOR, 1.5UH, SHIELDED, 17A; Inductance:1.5µH; RMS Current (Irms):17A; Inductor Construction:Shielde d; Saturation Current (Isat):19.5A; Product Range:SRP6050CA Series; Inductor Case / Package:-; DC Resistance Max:0.0063ohm RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 17A; Inductance:1.5µH; RMS Current (Irms):17A; Inductor Construction:Shielded; Saturation Current (Isat):19.5A; Product Range:SRP6050CA Series; Inductor Case / Package:-; DC Resistance Max:0.0063ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP6050CA-1R5M 1273825-SRP6050CA-1R5M SRP6050CA-1R5MTR-ND 65AC4097 67AC6912
Product Name SMD 1.5UH 17A 6.3 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Shld, 1.5Uh, 17A, Aec-Q200; Inductance Bourns Inductor, 1.5Uh, Shielded, 17A; Inductance Bourns
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Metal Alloy Powder Iron Powdered Iron; Drum Core, Wirewound
Inductance Range 1.5 microH 1.5 microH 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data