Bourns, Inc. SMD 1.2UH 18A 5.83MOHM Inductor and Choke SRP6050CA-1R2M

Description
FIXED IND 1.2UH 18A 5.83MOHM SMD Product overview: SRP6050CA-1R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 18A, 5.83MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 18A, 5.83MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6050CA-1R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.2UH 18A 5.83MOHM SMD Product overview: SRP6050CA-1R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 18A, 5.83MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 18A, 5.83MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6050CA-1R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.2UH 18A 5.83MOHM Inductor and Choke - 71-SRP6050CA-1R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2UH 18A 5.83MOHM Inductor and Choke
71-SRP6050CA-1R2M
SMD 1.2UH 18A 5.83MOHM Inductor and Choke 71-SRP6050CA-1R2M
FIXED IND 1.2UH 18A 5.83MOHM SMD Product overview: SRP6050CA-1R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 18A, 5.83MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 18A, 5.83MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6050CA-1R2M can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 18A 5.83MOHM SMD Product overview: SRP6050CA-1R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 18A, 5.83MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 18A, 5.83MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6050CA-1R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273826-SRP6050CA-1R2M
Inductors, Coils, Chokes - Fixed Inductors 1273826-SRP6050CA-1R2M
Win Source Part Number: 1273826-SRP6050CA-1R 2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP6050CA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.2 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Iron Powder Frequency - Self Resonant: 43MHz Package / Case: Nonstandard DC Resistance (DCR): 5.83mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.260" L x 0.252" W (6.60mm x 6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 18 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP6050CA-1R2MDKR,SR P6050CA-1R2MTR,SRP60 50CA-1R2MCT Base Product Number: SRP6050 Current - Saturation (Isat): 22A

Win Source Part Number: 1273826-SRP6050CA-1R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP6050CA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.2 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Iron Powder
Frequency - Self Resonant: 43MHz
Package / Case: Nonstandard
DC Resistance (DCR): 5.83mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.260" L x 0.252" W (6.60mm x 6.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 18 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP6050CA-1R2MDKR,SRP6050CA-1R2MTR,SRP6050CA-1R2MCT
Base Product Number: SRP6050
Current - Saturation (Isat): 22A

Buy Now Datasheet
Fixed Inductors - SRP6050CA-1R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6050CA-1R2MDKR-ND
Fixed Inductors SRP6050CA-1R2MDKR-ND
1.2µH Shielded Wirewound Inductor 18A 5.83mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 18A 5.83mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6050CA-1R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6050CA-1R2MCT-ND
Fixed Inductors SRP6050CA-1R2MCT-ND
1.2µH Shielded Wirewound Inductor 18A 5.83mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 18A 5.83mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6050CA-1R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6050CA-1R2MTR-ND
Fixed Inductors SRP6050CA-1R2MTR-ND
1.2µH Shielded Wirewound Inductor 18A 5.83mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 18A 5.83mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shld, 1.2Uh, 18A, Aec-Q200; Inductance Bourns - 65AC4096 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 1.2Uh, 18A, Aec-Q200; Inductance Bourns
65AC4096
Inductor, Shld, 1.2Uh, 18A, Aec-Q200; Inductance Bourns 65AC4096
INDUCTOR, SHLD, 1.2UH, 18A, AEC-Q200; Inductance:1.2µH; RMS Current (Irms):18A; Inductor Construction:Shielde d; Saturation Current (Isat):22A; Product Range:SRP6050CA Series; Power Inductor Case:6.6mm x 6.4mm x 4.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 1.2UH, 18A, AEC-Q200; Inductance:1.2µH; RMS Current (Irms):18A; Inductor Construction:Shielded; Saturation Current (Isat):22A; Product Range:SRP6050CA Series; Power Inductor Case:6.6mm x 6.4mm x 4.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP6050CA-1R2M 1273826-SRP6050CA-1R2M SRP6050CA-1R2MDKR-ND 65AC4096
Product Name SMD 1.2UH 18A 5.83MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Shld, 1.2Uh, 18A, Aec-Q200; Inductance Bourns
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Metal Alloy Powder Iron Powdered Iron; Drum Core, Wirewound
Inductance Range 1.2 microH 1.2 microH 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678550 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Fixed Inductors - DSH-14-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers