Bourns, Inc. Fixed Inductors SRP6050CA-1R0M

Description
1µH Shielded Wirewound Inductor 20A 4.52mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 20A 4.52mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP6050CA-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6050CA-1R0MTR-ND
Fixed Inductors SRP6050CA-1R0MTR-ND
1µH Shielded Wirewound Inductor 20A 4.52mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 20A 4.52mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6050CA-1R0MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6050CA-1R0MDKR-ND
Fixed Inductors SRP6050CA-1R0MDKR-ND
1µH Shielded Wirewound Inductor 20A 4.52mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 20A 4.52mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6050CA-1R0MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6050CA-1R0MCT-ND
Fixed Inductors SRP6050CA-1R0MCT-ND
1µH Shielded Wirewound Inductor 20A 4.52mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 20A 4.52mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273827-SRP6050CA-1R0M
Inductors, Coils, Chokes - Fixed Inductors 1273827-SRP6050CA-1R0M
Win Source Part Number: 1273827-SRP6050CA-1R 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP6050CA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Iron Powder Frequency - Self Resonant: 50MHz Package / Case: Nonstandard DC Resistance (DCR): 4.52mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.260" L x 0.252" W (6.60mm x 6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP6050CA-1R0MDKR,SR P6050CA-1R0MCT,SRP60 50CA-1R0MTR Base Product Number: SRP6050 Current - Saturation (Isat): 23A

Win Source Part Number: 1273827-SRP6050CA-1R0M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP6050CA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Iron Powder
Frequency - Self Resonant: 50MHz
Package / Case: Nonstandard
DC Resistance (DCR): 4.52mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.260" L x 0.252" W (6.60mm x 6.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP6050CA-1R0MDKR,SRP6050CA-1R0MCT,SRP6050CA-1R0MTR
Base Product Number: SRP6050
Current - Saturation (Isat): 23A

Buy Now Datasheet
SMD 1UH 20A 4.52 MOHM Inductor and Choke - 71-SRP6050CA-1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 20A 4.52 MOHM Inductor and Choke
71-SRP6050CA-1R0M
SMD 1UH 20A 4.52 MOHM Inductor and Choke 71-SRP6050CA-1R0M
FIXED IND 1UH 20A 4.52 MOHM SMD Product overview: SRP6050CA-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 20A, 4.52 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 20A, 4.52 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6050CA-1R0M can be used for catalog matching and distributor lookup.

FIXED IND 1UH 20A 4.52 MOHM SMD Product overview: SRP6050CA-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 20A, 4.52 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 20A, 4.52 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6050CA-1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shld, 1Uh, 20A, Aec-Q200; Inductance Bourns - 65AC4095 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 1Uh, 20A, Aec-Q200; Inductance Bourns
65AC4095
Inductor, Shld, 1Uh, 20A, Aec-Q200; Inductance Bourns 65AC4095
INDUCTOR, SHLD, 1UH, 20A, AEC-Q200; Inductance:1µH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):23A; Product Range:SRP6050CA Series; Power Inductor Case:6.6mm x 6.4mm x 4.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 1UH, 20A, AEC-Q200; Inductance:1µH; RMS Current (Irms):20A; Inductor Construction:Shielded; Saturation Current (Isat):23A; Product Range:SRP6050CA Series; Power Inductor Case:6.6mm x 6.4mm x 4.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Inductor, 1Uh, Shielded, 20A; Inductance Bourns - 67AC6910 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 20A; Inductance Bourns
67AC6910
Inductor, 1Uh, Shielded, 20A; Inductance Bourns 67AC6910
INDUCTOR, 1UH, SHIELDED, 20A; Inductance:1µH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):23A; Product Range:SRP6050CA Series; Inductor Case / Package:-; DC Resistance Max:0.00452ohm RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 20A; Inductance:1µH; RMS Current (Irms):20A; Inductor Construction:Shielded; Saturation Current (Isat):23A; Product Range:SRP6050CA Series; Inductor Case / Package:-; DC Resistance Max:0.00452ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Uh, Shielded, 20A; Inductance Bourns - 33AK4492 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 20A; Inductance Bourns
33AK4492
Inductor, 1Uh, Shielded, 20A; Inductance Bourns 33AK4492
INDUCTOR, 1UH, SHIELDED, 20A; Inductance:1µH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):23A; Product Range:SRP6050CA Series; Inductor Case / Package:-; DC Resistance Max:0.00452ohm RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 20A; Inductance:1µH; RMS Current (Irms):20A; Inductor Construction:Shielded; Saturation Current (Isat):23A; Product Range:SRP6050CA Series; Inductor Case / Package:-; DC Resistance Max:0.00452ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRP6050CA-1R0M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP6050CA-1R0M
Fixed Inductors SRP6050CA-1R0M
FIXED IND 1UH 20A 4.52 MOHM SMD

FIXED IND 1UH 20A 4.52 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP6050CA-1R0MTR-ND 1273827-SRP6050CA-1R0M 71-SRP6050CA-1R0M 65AC4095 67AC6910 SRP6050CA-1R0M
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 1UH 20A 4.52 MOHM Inductor and Choke Inductor, Shld, 1Uh, 20A, Aec-Q200; Inductance Bourns Inductor, 1Uh, Shielded, 20A; Inductance Bourns Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Iron Metal Alloy Powder Iron; Powdered Iron; Iron Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N4 0201DS-9N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2469828P - RS Components, Ltd.
Specs
Inductance Range 10 microH
Rated DC Current 1900 milliamps
Standards and Certifications RoHS
View Details