Bourns, Inc. Fixed Inductors SRP6030VA-220M

Description
22µH Shielded Wirewound Inductor 3.4A 168mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 3.4A 168mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP6030VA-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 3.4A 168mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 3.4A 168mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP6030VA-220MTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 3.4A 168mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 3.4A 168mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP6030VA-220MCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 3.4A 168mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 3.4A 168mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 3.4A 168MOHM Inductor and Choke - 71-SRP6030VA-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 3.4A 168MOHM Inductor and Choke
71-SRP6030VA-220M
SMD 22UH 3.4A 168MOHM Inductor and Choke 71-SRP6030VA-220M
FIXED IND 22UH 3.4A 168MOHM SMD Product overview: SRP6030VA-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 3.4A, 168MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 3.4A, 168MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6030VA-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 3.4A 168MOHM SMD Product overview: SRP6030VA-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 3.4A, 168MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 3.4A, 168MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6030VA-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 466278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466278
Surface Mount Inductors 466278
Bourns SRP6030VA-220M Power Inductor

Bourns SRP6030VA-220M Power Inductor

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273830-SRP6030VA-220M
Inductors, Coils, Chokes - Fixed Inductors 1273830-SRP6030VA-220M
Win Source Part Number: 1273830-SRP6030VA-22 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP6030VA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 9MHz Package / Case: Nonstandard DC Resistance (DCR): 168mOhm Max Temperature Range - Operating: -55°C ~ 180°C Dimension: 0.280" L x 0.260" W (7.10mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP6030VA-220MDK R,118-SRP6030VA-220M TR,118-SRP6030VA-220 MCT Current - Saturation (Isat): 3A

Win Source Part Number: 1273830-SRP6030VA-220M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP6030VA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 9MHz
Package / Case: Nonstandard
DC Resistance (DCR): 168mOhm Max
Temperature Range - Operating: -55°C ~ 180°C
Dimension: 0.280" L x 0.260" W (7.10mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP6030VA-220MDKR,118-SRP6030VA-220MTR,118-SRP6030VA-220MCT
Current - Saturation (Isat): 3A

Buy Now Datasheet
Fixed Inductors - SRP6030VA-220M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP6030VA-220M
Fixed Inductors SRP6030VA-220M
FIXED IND 22UH 3.4A 168MOHM SMD

FIXED IND 22UH 3.4A 168MOHM SMD

Supplier's Site Datasheet
Inductor, Aec-Q200, 22Uh, Shielded, 3.4A Rohs Compliant Bourns - 69AH2650 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 22Uh, Shielded, 3.4A Rohs Compliant Bourns
69AH2650
Inductor, Aec-Q200, 22Uh, Shielded, 3.4A Rohs Compliant Bourns 69AH2650
INDUCTOR, AEC-Q200, 22UH, SHIELDED, 3.4A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 22UH, SHIELDED, 3.4A ROHS COMPLIANT: YES

Supplier's Site
Inductor, 22Uh, Shielded, 3.4A; Inductance Bourns - 65AH1152 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 3.4A; Inductance Bourns
65AH1152
Inductor, 22Uh, Shielded, 3.4A; Inductance Bourns 65AH1152
INDUCTOR, 22UH, SHIELDED, 3.4A; Inductance:22µH; RMS Current (Irms):3.4A; Inductor Construction:Shielde d; Saturation Current (Isat):3A; Product Range:SRP6030VA Series; DC Resistance Max:0.168ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 3.4A; Inductance:22µH; RMS Current (Irms):3.4A; Inductor Construction:Shielded; Saturation Current (Isat):3A; Product Range:SRP6030VA Series; DC Resistance Max:0.168ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, Shielded, 3.4A; Inductance Bourns - 33AK4490 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 3.4A; Inductance Bourns
33AK4490
Inductor, 22Uh, Shielded, 3.4A; Inductance Bourns 33AK4490
INDUCTOR, 22UH, SHIELDED, 3.4A; Inductance:22µH; RMS Current (Irms):3.4A; Inductor Construction:Shielde d; Saturation Current (Isat):3A; Product Range:SRP6030VA Series; DC Resistance Max:0.168ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 3.4A; Inductance:22µH; RMS Current (Irms):3.4A; Inductor Construction:Shielded; Saturation Current (Isat):3A; Product Range:SRP6030VA Series; DC Resistance Max:0.168ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP6030VA-220MDKR-ND 71-SRP6030VA-220M 466278 1273830-SRP6030VA-220M SRP6030VA-220M 69AH2650 65AH1152
Product Name Fixed Inductors SMD 22UH 3.4A 168MOHM Inductor and Choke Surface Mount Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Aec-Q200, 22Uh, Shielded, 3.4A Rohs Compliant Bourns Inductor, 22Uh, Shielded, 3.4A; Inductance Bourns
Operating Temperature -55 to 180 C (-67 to 356 F) -55 to 180 C (-67 to 356 F) -55 to 180 C (-67 to 356 F) -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound Metal Alloy Powder Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Common Mode Chokes - 237-2289-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details