Bourns, Inc. Fixed Inductors SRP6030VA-150M

Description
15µH Shielded Wirewound Inductor 4.1A 114mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 4.1A 114mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP6030VA-150MTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 4.1A 114mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 4.1A 114mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP6030VA-150MDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 4.1A 114mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 4.1A 114mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP6030VA-150MCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 4.1A 114mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 4.1A 114mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 15Uh, Shielded, 4.1A Rohs Compliant Bourns - 69AH2648 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 15Uh, Shielded, 4.1A Rohs Compliant Bourns
69AH2648
Inductor, Aec-Q200, 15Uh, Shielded, 4.1A Rohs Compliant Bourns 69AH2648
INDUCTOR, AEC-Q200, 15UH, SHIELDED, 4.1A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 15UH, SHIELDED, 4.1A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP6030VA-150MTR-ND 69AH2648
Product Name Fixed Inductors Inductor, Aec-Q200, 15Uh, Shielded, 4.1A Rohs Compliant Bourns
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers