Win Source Part Number: 1273832-SRP6030VA-10
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP6030VA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 12MHz
Package / Case: Nonstandard
DC Resistance (DCR): 68mOhm Max
Temperature Range - Operating: -55°C ~ 180°C
Dimension: 0.280" L x 0.260" W (7.10mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP6030VA-100MTR
Current - Saturation (Isat): 5A
10µH Shielded Wirewound Inductor 5A 68mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 5A 68mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 5A 68mOhm Max Nonstandard
FIXED IND 10UH 5A 68 MOHM SMD Product overview: SRP6030VA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 5A, 68 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 5A, 68 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6030VA-100M can be used for catalog matching and distributor lookup.
INDUCTOR, AEC-Q200, 10UH, SHIELDED, 5A ROHS COMPLIANT: YES
INDUCTOR, 10UH, SHIELDED, 5A; Inductance:10µH; RMS Current (Irms):5A; Inductor Construction:Shielde
INDUCTOR, 10UH, SHIELDED, 5A; Inductance:10µH; RMS Current (Irms):5A; Inductor Construction:Shielde
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273832-SRP6030VA-100M | 118-SRP6030VA-100MTR-ND | 71-SRP6030VA-100M | 69AH2647 | 65AH1149 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 10UH 5A 68 MOHM Inductor and Choke | Inductor, Aec-Q200, 10Uh, Shielded, 5A Rohs Compliant Bourns | Inductor, 10Uh, Shielded, 5A; Inductance Bourns |
| Operating Temperature | -55 to 180 C (-67 to 356 F) | -55 to 180 C (-67 to 356 F) | -55 to 180 C (-67 to 356 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |||
| Application | RF Choke | ||||
| Configuration | Fixed | Fixed |