The SRP6030CA-R56M is a shielded power inductor from the SRP6030CA series, designed for applications requiring high performance and reliability. It features an inductance of 560 nH with a tolerance of ±20%, making it suitable for various electronic circuits. The inductor has a self-resonant frequency of 70 MHz and a maximum DC resistance (DCR) of 3.31 mΩ, which contributes to its efficiency in power applications. This component is rated for a maximum current of 22 A and a saturation current of 29 A, ensuring it can handle significant load without performance degradation. The operating temperature range is broad, from -55 °C to +155 °C, allowing for use in diverse environments. The inductor is compliant with AEC-Q200 standards, making it suitable for automotive applications, and is also RoHS and halogen-free. The product is packaged in a tape and reel format, with 1,000 pieces per reel, facilitating automated assembly processes. Its dimensions are 6.60 mm x 6.40 mm, with a height of 3.00 mm, making it compact for surface mount technology (SMT) applications.
FIXED IND 560NH 22A 3.31MOHM SMD Product overview: SRP6030CA-R56M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22A, 3.31MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22A, 3.31MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6030CA-R56M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273834-SRP6030CA-R5
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP6030CA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 560 nH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Iron Powder
Frequency - Self Resonant: 70MHz
Package / Case: Nonstandard
DC Resistance (DCR): 3.31mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.260" L x 0.252" W (6.60mm x 6.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 22 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP6030CA-R56MTR,SRP
Base Product Number: SRP6030CA
Current - Saturation (Isat): 29A
560nH Shielded Wirewound Inductor 22A 3.31mOhm Max Nonstandard
560nH Shielded Wirewound Inductor 22A 3.31mOhm Max Nonstandard
560nH Shielded Wirewound Inductor 22A 3.31mOhm Max Nonstandard
INDUCTOR, SHLD, 560NH, 22A, AEC-Q200; Inductance:560nH; RMS Current (Irms):22A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRP6030CA-R56M | 1273834-SRP6030CA-R56M | SRP6030CA-R56MCT-ND | 65AC4088 |
| Product Name | SMD 22A 3.31MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, Shld, 560Nh, 22A, Aec-Q200; Inductance Bourns |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Metal Alloy Powder | Iron | Powdered Iron; Drum Core, Wirewound | |
| Inductance Range | 0.5600 microH | 0.5600 microH | 0.5600 microH |