The Bourns SRP6030CA series inductor features an inductance of 330 nH and is rated for a maximum RMS current of 25 A. It is designed with a shielded construction, utilizing a metal alloy powder core and enameled copper wire. The inductor complies with AEC-Q200 standards, making it suitable for automotive applications, and is also RoHS compliant and halogen-free. The operating temperature range is from -55 °C to +155 °C, with a rated saturation current of 32 A. The dimensions of the inductor are 6.6 mm x 6.4 mm x 2.8 mm, and it is packaged in reels of 1000 pieces. This inductor is appropriate for use in DC/DC converters and power supplies, among other applications.
330nH Shielded Wirewound Inductor 25A 2.5mOhm Max Nonstandard
330nH Shielded Wirewound Inductor 25A 2.5mOhm Max Nonstandard
330nH Shielded Wirewound Inductor 25A 2.5mOhm Max Nonstandard
Win Source Part Number: 1273836-SRP6030CA-R3
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP6030CA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 330 nH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Iron Powder
Frequency - Self Resonant: 78MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.5mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.260" L x 0.252" W (6.60mm x 6.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP6030CA-R33MCT,SRP
Base Product Number: SRP6030CA
Current - Saturation (Isat): 32A
FIXED IND 330NH 25A 2.5 MOHM SMD Product overview: SRP6030CA-R33M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A, 2.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 25A, 2.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6030CA-R33M can be used for catalog matching and distributor lookup.
INDUCTOR, SHLD, 330NH, 25A, AEC-Q200; Inductance:330nH; RMS Current (Irms):25A; Inductor Construction:Shielde
INDUCTOR, 330NH, SHIELDED, 25A; Inductance:330nH; RMS Current (Irms):25A; Inductor Construction:Shielde
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP6030CA-R33MCT-ND | 1273836-SRP6030CA-R33M | 71-SRP6030CA-R33M | 65AC4087 | 67AC6902 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 25A 2.5 MOHM Inductor and Choke | Inductor, Shld, 330Nh, 25A, Aec-Q200; Inductance Bourns | Inductor, 330Nh, Shielded, 25A; Inductance Bourns |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Powdered Iron; Drum Core, Wirewound | Iron | Metal Alloy Powder | ||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |