Bourns, Inc. SMD 4.5UH 7A 25.3 MOHM Inductor and Choke SRP6030CA-4R5M

Description
FIXED IND 4.5UH 7A 25.3 MOHM SMD Product overview: SRP6030CA-4R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.5UH, 7A, 25.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.5UH, 7A, 25.3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6030CA-4R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.5UH 7A 25.3 MOHM SMD Product overview: SRP6030CA-4R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.5UH, 7A, 25.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.5UH, 7A, 25.3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6030CA-4R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.5UH 7A 25.3 MOHM Inductor and Choke - 71-SRP6030CA-4R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.5UH 7A 25.3 MOHM Inductor and Choke
71-SRP6030CA-4R5M
SMD 4.5UH 7A 25.3 MOHM Inductor and Choke 71-SRP6030CA-4R5M
FIXED IND 4.5UH 7A 25.3 MOHM SMD Product overview: SRP6030CA-4R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.5UH, 7A, 25.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.5UH, 7A, 25.3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6030CA-4R5M can be used for catalog matching and distributor lookup.

FIXED IND 4.5UH 7A 25.3 MOHM SMD Product overview: SRP6030CA-4R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.5UH, 7A, 25.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.5UH, 7A, 25.3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6030CA-4R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP6030CA-4R5MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6030CA-4R5MDKR-ND
Fixed Inductors SRP6030CA-4R5MDKR-ND
4.5µH Shielded Wirewound Inductor 7A 25.3mOhm Max Nonstandard

4.5µH Shielded Wirewound Inductor 7A 25.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6030CA-4R5MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6030CA-4R5MCT-ND
Fixed Inductors SRP6030CA-4R5MCT-ND
4.5µH Shielded Wirewound Inductor 7A 25.3mOhm Max Nonstandard

4.5µH Shielded Wirewound Inductor 7A 25.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6030CA-4R5MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6030CA-4R5MTR-ND
Fixed Inductors SRP6030CA-4R5MTR-ND
4.5µH Shielded Wirewound Inductor 7A 25.3mOhm Max Nonstandard

4.5µH Shielded Wirewound Inductor 7A 25.3mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273835-SRP6030CA-4R5M
Inductors, Coils, Chokes - Fixed Inductors 1273835-SRP6030CA-4R5M
Win Source Part Number: 1273835-SRP6030CA-4R 5M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP6030CA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.5 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Iron Powder Frequency - Self Resonant: 20MHz Package / Case: Nonstandard DC Resistance (DCR): 25.3mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.260" L x 0.252" W (6.60mm x 6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP6030CA-4R5MCT,SRP 6030CA-4R5MTR,SRP603 0CA-4R5MDKR Base Product Number: SRP6030CA Current - Saturation (Isat): 10A

Win Source Part Number: 1273835-SRP6030CA-4R5M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP6030CA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.5 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Iron Powder
Frequency - Self Resonant: 20MHz
Package / Case: Nonstandard
DC Resistance (DCR): 25.3mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.260" L x 0.252" W (6.60mm x 6.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP6030CA-4R5MCT,SRP6030CA-4R5MTR,SRP6030CA-4R5MDKR
Base Product Number: SRP6030CA
Current - Saturation (Isat): 10A

Buy Now Datasheet
Inductor, Shld, 4.5Uh, 7A, Aec-Q200; Inductance Bourns - 65AC4094 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 4.5Uh, 7A, Aec-Q200; Inductance Bourns
65AC4094
Inductor, Shld, 4.5Uh, 7A, Aec-Q200; Inductance Bourns 65AC4094
INDUCTOR, SHLD, 4.5UH, 7A, AEC-Q200; Inductance:4.5µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:SRP6030CA Series; Power Inductor Case:6.6mm x 6.4mm x 2.9mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 4.5UH, 7A, AEC-Q200; Inductance:4.5µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:SRP6030CA Series; Power Inductor Case:6.6mm x 6.4mm x 2.9mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 4.5Uh, Shielded, 7A; Inductance Bourns - 67AC6909 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.5Uh, Shielded, 7A; Inductance Bourns
67AC6909
Inductor, 4.5Uh, Shielded, 7A; Inductance Bourns 67AC6909
INDUCTOR, 4.5UH, SHIELDED, 7A; Inductance:4.5µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:SRP6030CA Series; Inductor Case / Package:-; DC Resistance Max:0.0253ohm RoHS Compliant: Yes

INDUCTOR, 4.5UH, SHIELDED, 7A; Inductance:4.5µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:SRP6030CA Series; Inductor Case / Package:-; DC Resistance Max:0.0253ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP6030CA-4R5M SRP6030CA-4R5MDKR-ND 1273835-SRP6030CA-4R5M 65AC4094 67AC6909
Product Name SMD 4.5UH 7A 25.3 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Shld, 4.5Uh, 7A, Aec-Q200; Inductance Bourns Inductor, 4.5Uh, Shielded, 7A; Inductance Bourns
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Metal Alloy Powder Powdered Iron; Drum Core, Wirewound Iron
Inductance Range 4.5 microH 4.5 microH 4.5 microH 4.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

500uH 630mA 550mOhm Inductor and Choke - 839-DSO1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
UT/ET Series Common Mode Inductors - UT2024-006 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9000 to 300 microH
View Details
2 suppliers