Bourns, Inc. SMD 3.3UH 8A 20.8 MOHM Inductor and Choke SRP6030CA-3R3M

Description
FIXED IND 3.3UH 8A 20.8 MOHM SMD Product overview: SRP6030CA-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 8A, 20.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 8A, 20.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6030CA-3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 8A 20.8 MOHM SMD Product overview: SRP6030CA-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 8A, 20.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 8A, 20.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6030CA-3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 8A 20.8 MOHM Inductor and Choke - 71-SRP6030CA-3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 8A 20.8 MOHM Inductor and Choke
71-SRP6030CA-3R3M
SMD 3.3UH 8A 20.8 MOHM Inductor and Choke 71-SRP6030CA-3R3M
FIXED IND 3.3UH 8A 20.8 MOHM SMD Product overview: SRP6030CA-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 8A, 20.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 8A, 20.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6030CA-3R3M can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 8A 20.8 MOHM SMD Product overview: SRP6030CA-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 8A, 20.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 8A, 20.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6030CA-3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP6030CA-3R3MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6030CA-3R3MTR-ND
Fixed Inductors SRP6030CA-3R3MTR-ND
3.3µH Shielded Wirewound Inductor 8A 20.8mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 8A 20.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6030CA-3R3MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6030CA-3R3MDKR-ND
Fixed Inductors SRP6030CA-3R3MDKR-ND
3.3µH Shielded Wirewound Inductor 8A 20.8mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 8A 20.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6030CA-3R3MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6030CA-3R3MCT-ND
Fixed Inductors SRP6030CA-3R3MCT-ND
3.3µH Shielded Wirewound Inductor 8A 20.8mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 8A 20.8mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273837-SRP6030CA-3R3M
Inductors, Coils, Chokes - Fixed Inductors 1273837-SRP6030CA-3R3M
Win Source Part Number: 1273837-SRP6030CA-3R 3M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP6030CA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Iron Powder Frequency - Self Resonant: 25MHz Package / Case: Nonstandard DC Resistance (DCR): 20.8mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.260" L x 0.252" W (6.60mm x 6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP6030CA-3R3MDKR,SR P6030CA-3R3MTR,SRP60 30CA-3R3MCT Base Product Number: SRP6030CA Current - Saturation (Isat): 12.2A

Win Source Part Number: 1273837-SRP6030CA-3R3M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP6030CA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Iron Powder
Frequency - Self Resonant: 25MHz
Package / Case: Nonstandard
DC Resistance (DCR): 20.8mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.260" L x 0.252" W (6.60mm x 6.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP6030CA-3R3MDKR,SRP6030CA-3R3MTR,SRP6030CA-3R3MCT
Base Product Number: SRP6030CA
Current - Saturation (Isat): 12.2A

Buy Now Datasheet
Inductor, 3.3Uh, Shielded, 8A; Inductance Bourns - 67AC6908 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 8A; Inductance Bourns
67AC6908
Inductor, 3.3Uh, Shielded, 8A; Inductance Bourns 67AC6908
INDUCTOR, 3.3UH, SHIELDED, 8A; Inductance:3.3µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):12.2A; Product Range:SRP6030CA Series; Inductor Case / Package:-; DC Resistance Max:0.0208ohm RoHS Compliant: Yes

INDUCTOR, 3.3UH, SHIELDED, 8A; Inductance:3.3µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):12.2A; Product Range:SRP6030CA Series; Inductor Case / Package:-; DC Resistance Max:0.0208ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 3.3Uh, Shielded, 8A; Inductance Bourns - 33AK4487 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 8A; Inductance Bourns
33AK4487
Inductor, 3.3Uh, Shielded, 8A; Inductance Bourns 33AK4487
INDUCTOR, 3.3UH, SHIELDED, 8A; Inductance:3.3µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):12.2A; Product Range:SRP6030CA Series; Inductor Case / Package:-; DC Resistance Max:0.0208ohm RoHS Compliant: Yes

INDUCTOR, 3.3UH, SHIELDED, 8A; Inductance:3.3µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):12.2A; Product Range:SRP6030CA Series; Inductor Case / Package:-; DC Resistance Max:0.0208ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP6030CA-3R3M SRP6030CA-3R3MTR-ND 1273837-SRP6030CA-3R3M 67AC6908
Product Name SMD 3.3UH 8A 20.8 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 3.3Uh, Shielded, 8A; Inductance Bourns
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Metal Alloy Powder Powdered Iron; Drum Core, Wirewound Iron
Inductance Range 3.3 microH 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-40X - Triad Magnetics
Specs
Inductance Range 320000 microH
Rated DC Current 600 milliamps
DCR 10 ohms
View Details
3 suppliers
Fixed Inductors - 486-3104-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Surface Mount Inductors - 1774877 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details