Bourns, Inc. SMD 1.8UH 14A 10.2MOHM Inductor and Choke SRP6030CA-1R8M

Description
FIXED IND 1.8UH 14A 10.2MOHM SMD Product overview: SRP6030CA-1R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 14A, 10.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 14A, 10.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6030CA-1R8M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.8UH 14A 10.2MOHM SMD Product overview: SRP6030CA-1R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 14A, 10.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 14A, 10.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6030CA-1R8M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.8UH 14A 10.2MOHM Inductor and Choke - 71-SRP6030CA-1R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.8UH 14A 10.2MOHM Inductor and Choke
71-SRP6030CA-1R8M
SMD 1.8UH 14A 10.2MOHM Inductor and Choke 71-SRP6030CA-1R8M
FIXED IND 1.8UH 14A 10.2MOHM SMD Product overview: SRP6030CA-1R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 14A, 10.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 14A, 10.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6030CA-1R8M can be used for catalog matching and distributor lookup.

FIXED IND 1.8UH 14A 10.2MOHM SMD Product overview: SRP6030CA-1R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 14A, 10.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 14A, 10.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6030CA-1R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273840-SRP6030CA-1R8M
Inductors, Coils, Chokes - Fixed Inductors 1273840-SRP6030CA-1R8M
Win Source Part Number: 1273840-SRP6030CA-1R 8M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP6030CA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.8 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Iron Powder Frequency - Self Resonant: 33MHz Package / Case: Nonstandard DC Resistance (DCR): 10.2mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.260" L x 0.252" W (6.60mm x 6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 14 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP6030CA-1R8MTR,SRP 6030CA-1R8MCT,SRP603 0CA-1R8MDKR Base Product Number: SRP6030CA Current - Saturation (Isat): 18.2A

Win Source Part Number: 1273840-SRP6030CA-1R8M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP6030CA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.8 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Iron Powder
Frequency - Self Resonant: 33MHz
Package / Case: Nonstandard
DC Resistance (DCR): 10.2mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.260" L x 0.252" W (6.60mm x 6.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 14 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP6030CA-1R8MTR,SRP6030CA-1R8MCT,SRP6030CA-1R8MDKR
Base Product Number: SRP6030CA
Current - Saturation (Isat): 18.2A

Buy Now Datasheet
Fixed Inductors - SRP6030CA-1R8MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6030CA-1R8MDKR-ND
Fixed Inductors SRP6030CA-1R8MDKR-ND
1.8µH Shielded Wirewound Inductor 14A 10.2mOhm Max Nonstandard

1.8µH Shielded Wirewound Inductor 14A 10.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6030CA-1R8MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6030CA-1R8MCT-ND
Fixed Inductors SRP6030CA-1R8MCT-ND
1.8µH Shielded Wirewound Inductor 14A 10.2mOhm Max Nonstandard

1.8µH Shielded Wirewound Inductor 14A 10.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6030CA-1R8MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6030CA-1R8MTR-ND
Fixed Inductors SRP6030CA-1R8MTR-ND
1.8µH Shielded Wirewound Inductor 14A 10.2mOhm Max Nonstandard

1.8µH Shielded Wirewound Inductor 14A 10.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.8Uh, Shielded, 14A; Inductance Bourns - 67AC6906 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.8Uh, Shielded, 14A; Inductance Bourns
67AC6906
Inductor, 1.8Uh, Shielded, 14A; Inductance Bourns 67AC6906
INDUCTOR, 1.8UH, SHIELDED, 14A; Inductance:1.8µH; RMS Current (Irms):14A; Inductor Construction:Shielde d; Saturation Current (Isat):18.2A; Product Range:SRP6030CA Series; Inductor Case / Package:-; DC Resistance Max:0.0102ohm RoHS Compliant: Yes

INDUCTOR, 1.8UH, SHIELDED, 14A; Inductance:1.8µH; RMS Current (Irms):14A; Inductor Construction:Shielded; Saturation Current (Isat):18.2A; Product Range:SRP6030CA Series; Inductor Case / Package:-; DC Resistance Max:0.0102ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.8Uh, Shielded, 14A; Inductance Bourns - 33AK4485 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.8Uh, Shielded, 14A; Inductance Bourns
33AK4485
Inductor, 1.8Uh, Shielded, 14A; Inductance Bourns 33AK4485
INDUCTOR, 1.8UH, SHIELDED, 14A; Inductance:1.8µH; RMS Current (Irms):14A; Inductor Construction:Shielde d; Saturation Current (Isat):18.2A; Product Range:SRP6030CA Series; Inductor Case / Package:-; DC Resistance Max:0.0102ohm RoHS Compliant: Yes

INDUCTOR, 1.8UH, SHIELDED, 14A; Inductance:1.8µH; RMS Current (Irms):14A; Inductor Construction:Shielded; Saturation Current (Isat):18.2A; Product Range:SRP6030CA Series; Inductor Case / Package:-; DC Resistance Max:0.0102ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP6030CA-1R8M 1273840-SRP6030CA-1R8M SRP6030CA-1R8MDKR-ND 67AC6906
Product Name SMD 1.8UH 14A 10.2MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 1.8Uh, Shielded, 14A; Inductance Bourns
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Metal Alloy Powder Iron Powdered Iron; Drum Core, Wirewound
Inductance Range 1.8 microH 1.8 microH 1.8 microH
Unlock Full Specs
to access all available technical data