Bourns, Inc. Fixed Inductors SRP6030CA-1R2M

Description
1.2µH Shielded Wirewound Inductor 16A 7.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Shielded Wirewound Inductor 16A 7.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP6030CA-1R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6030CA-1R2MCT-ND
Fixed Inductors SRP6030CA-1R2MCT-ND
1.2µH Shielded Wirewound Inductor 16A 7.4mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 16A 7.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6030CA-1R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6030CA-1R2MTR-ND
Fixed Inductors SRP6030CA-1R2MTR-ND
1.2µH Shielded Wirewound Inductor 16A 7.4mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 16A 7.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6030CA-1R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6030CA-1R2MDKR-ND
Fixed Inductors SRP6030CA-1R2MDKR-ND
1.2µH Shielded Wirewound Inductor 16A 7.4mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 16A 7.4mOhm Max Nonstandard

Buy Now Datasheet
SMD 1.2UH 16A 7.4 MOHM Inductor and Choke - 71-SRP6030CA-1R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2UH 16A 7.4 MOHM Inductor and Choke
71-SRP6030CA-1R2M
SMD 1.2UH 16A 7.4 MOHM Inductor and Choke 71-SRP6030CA-1R2M
FIXED IND 1.2UH 16A 7.4 MOHM SMD Product overview: SRP6030CA-1R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 16A, 7.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 16A, 7.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6030CA-1R2M can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 16A 7.4 MOHM SMD Product overview: SRP6030CA-1R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 16A, 7.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 16A, 7.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6030CA-1R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328834-SRP6030CA-1R2M - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328834-SRP6030CA-1R2M
Inductors, Coils, Chokes - Fixed Inductors 1328834-SRP6030CA-1R2M
Manufacturer: Bourns Inc. Win Source Part Number: 1328834-SRP6030CA-1R 2M Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.260" L x 0.252" W (6.60mm x 6.40mm) Inductance: 1.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Iron Powder Frequency - Self Resonant: 47MHz DC Resistance (DCR): 7.4mOhm Max Temperature Range - Operating: -55°C ~ 155°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 16 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP6030CA-1R2MDKR,SR P6030CA-1R2MCT,SRP60 30CA-1R2MTR Base Product Number: SRP6030CA Current - Saturation (Isat): 22A RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1328834-SRP6030CA-1R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.260" L x 0.252" W (6.60mm x 6.40mm)
Inductance: 1.2 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Iron Powder
Frequency - Self Resonant: 47MHz
DC Resistance (DCR): 7.4mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 16 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP6030CA-1R2MDKR,SRP6030CA-1R2MCT,SRP6030CA-1R2MTR
Base Product Number: SRP6030CA
Current - Saturation (Isat): 22A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Inductor, Shld, 1.2Uh, 16A, Aec-Q200; Inductance Bourns - 65AC4090 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 1.2Uh, 16A, Aec-Q200; Inductance Bourns
65AC4090
Inductor, Shld, 1.2Uh, 16A, Aec-Q200; Inductance Bourns 65AC4090
INDUCTOR, SHLD, 1.2UH, 16A, AEC-Q200; Inductance:1.2µH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):22A; Product Range:SRP6030CA Series; Power Inductor Case:6.6mm x 6.4mm x 2.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 1.2UH, 16A, AEC-Q200; Inductance:1.2µH; RMS Current (Irms):16A; Inductor Construction:Shielded; Saturation Current (Isat):22A; Product Range:SRP6030CA Series; Power Inductor Case:6.6mm x 6.4mm x 2.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP6030CA-1R2MCT-ND 71-SRP6030CA-1R2M 1328834-SRP6030CA-1R2M 65AC4090
Product Name Fixed Inductors SMD 1.2UH 16A 7.4 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Shld, 1.2Uh, 16A, Aec-Q200; Inductance Bourns
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Metal Alloy Powder Iron
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J822JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-2176738-7 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0075 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-20N 016008C-20NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details