6.8µH Shielded Wirewound Inductor 6.4A 28.6mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 6.4A 28.6mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 6.4A 28.6mOhm Max Nonstandard
Bourns SRP5050FA-6R8M Power Inductor
Win Source Part Number: 1273842-SRP5050FA-6R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5050FA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Frequency - Self Resonant: 18MHz
Package / Case: Nonstandard
DC Resistance (DCR): 28.6mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP5050FA-6R8MCT,SRP
Current - Saturation (Isat): 7.8A
FIXED IND 6.8UH 6.4A 28.6MOHM SM Product overview: SRP5050FA-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 6.4A, 28.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 6.4A, 28.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5050FA-6R8M can be used for catalog matching and distributor lookup.
INDUCTOR, 6.8UH, SHIELDED, 6.4A; Inductance:6.8µH; RMS Current (Irms):6.4A; Inductor Construction:Shielde
INDUCTOR, 6.8UH, SHIELDED, 6.4A ROHS COMPLIANT: YES
INDUCTOR, 6.8UH, SHIELDED, 6.4A; Inductance:6.8µH; RMS Current (Irms):6.4A; Inductor Construction:Shielde
FIXED IND 6.8UH 6.4A 28.6MOHM SM
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP5050FA-6R8MCT-ND | 466275 | 1273842-SRP5050FA-6R8M | 71-SRP5050FA-6R8M | 33AH9582 | 66AH0673 | SRP5050FA-6R8M |
| Product Name | Fixed Inductors | Surface Mount Inductors | Inductors, Coils, Chokes - Fixed Inductors | 6.8UH 6.4A 28.6MOHM Inductor and Choke | Inductor, 6.8Uh, Shielded, 6.4A; Inductance Bourns | Inductor, 6.8Uh, Shielded, 6.4A Rohs Compliant Bourns | Fixed Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Drum Core, Wirewound | Metal Alloy Powder | Metal | ||||
| Configuration | Fixed | Fixed | |||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |