Bourns, Inc. Fixed Inductors SRP5030TA-R33M

Description
330nH Shielded Wirewound Inductor 14A 5mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Wirewound Inductor 14A 5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP5030TA-R33MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030TA-R33MCT-ND
Fixed Inductors SRP5030TA-R33MCT-ND
330nH Shielded Wirewound Inductor 14A 5mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 14A 5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030TA-R33MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030TA-R33MDKR-ND
Fixed Inductors SRP5030TA-R33MDKR-ND
330nH Shielded Wirewound Inductor 14A 5mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 14A 5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030TA-R33MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030TA-R33MTR-ND
Fixed Inductors SRP5030TA-R33MTR-ND
330nH Shielded Wirewound Inductor 14A 5mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 14A 5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.33Uh, 14A, 20%, Shielded; Inductance Bourns - 58Y3790 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.33Uh, 14A, 20%, Shielded; Inductance Bourns
58Y3790
Inductor, 0.33Uh, 14A, 20%, Shielded; Inductance Bourns 58Y3790
INDUCTOR, 0.33UH, 14A, 20%, SHIELDED; Inductance:330nH; RMS Current (Irms):14A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:SRP5030TA Series; Power Inductor Case:5.7mm x 5.2mm x 2.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.33UH, 14A, 20%, SHIELDED; Inductance:330nH; RMS Current (Irms):14A; Inductor Construction:Shielded; Saturation Current (Isat):18A; Product Range:SRP5030TA Series; Power Inductor Case:5.7mm x 5.2mm x 2.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP5030TA-R33MCT-ND 58Y3790
Product Name Fixed Inductors Inductor, 0.33Uh, 14A, 20%, Shielded; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3143-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - FIT80-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details