Bourns, Inc. SMD 5.6UH 4.25A 63MOHM Inductor and Choke SRP5030TA-5R6M

Description
FIXED IND 5.6UH 4.25A 63MOHM SMD Product overview: SRP5030TA-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 4.25A, 63MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 4.25A, 63MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030TA-5R6M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 5.6UH 4.25A 63MOHM SMD Product overview: SRP5030TA-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 4.25A, 63MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 4.25A, 63MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030TA-5R6M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5.6UH 4.25A 63MOHM Inductor and Choke - 71-SRP5030TA-5R6M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6UH 4.25A 63MOHM Inductor and Choke
71-SRP5030TA-5R6M
SMD 5.6UH 4.25A 63MOHM Inductor and Choke 71-SRP5030TA-5R6M
FIXED IND 5.6UH 4.25A 63MOHM SMD Product overview: SRP5030TA-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 4.25A, 63MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 4.25A, 63MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030TA-5R6M can be used for catalog matching and distributor lookup.

FIXED IND 5.6UH 4.25A 63MOHM SMD Product overview: SRP5030TA-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 4.25A, 63MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 4.25A, 63MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030TA-5R6M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273847-SRP5030TA-5R6M
Inductors, Coils, Chokes - Fixed Inductors 1273847-SRP5030TA-5R6M
Win Source Part Number: 1273847-SRP5030TA-5R 6M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5030TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 5.6 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 21MHz Package / Case: Nonstandard DC Resistance (DCR): 63mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.25 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP5030TA-5R6MDKR,SR P5030TA-5R6MCT,SRP50 30TA-5R6MTR Base Product Number: SRP5030TA Current - Saturation (Isat): 4.5A

Win Source Part Number: 1273847-SRP5030TA-5R6M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5030TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 5.6 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 21MHz
Package / Case: Nonstandard
DC Resistance (DCR): 63mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.25 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP5030TA-5R6MDKR,SRP5030TA-5R6MCT,SRP5030TA-5R6MTR
Base Product Number: SRP5030TA
Current - Saturation (Isat): 4.5A

Buy Now Datasheet
Fixed Inductors - SRP5030TA-5R6MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030TA-5R6MCT-ND
Fixed Inductors SRP5030TA-5R6MCT-ND
5.6µH Shielded Wirewound Inductor 4.25A 63mOhm Max Nonstandard

5.6µH Shielded Wirewound Inductor 4.25A 63mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030TA-5R6MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030TA-5R6MDKR-ND
Fixed Inductors SRP5030TA-5R6MDKR-ND
5.6µH Shielded Wirewound Inductor 4.25A 63mOhm Max Nonstandard

5.6µH Shielded Wirewound Inductor 4.25A 63mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030TA-5R6MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030TA-5R6MTR-ND
Fixed Inductors SRP5030TA-5R6MTR-ND
5.6µH Shielded Wirewound Inductor 4.25A 63mOhm Max Nonstandard

5.6µH Shielded Wirewound Inductor 4.25A 63mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 5.6Uh, Shielded, 4.25A; Inductance Bourns - 81Y1986 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Uh, Shielded, 4.25A; Inductance Bourns
81Y1986
Inductor, 5.6Uh, Shielded, 4.25A; Inductance Bourns 81Y1986
INDUCTOR, 5.6UH, SHIELDED, 4.25A; Inductance:5.6µH; RMS Current (Irms):4.25A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:SRP5030TA Series; Inductor Case / Package:-; DC Resistance Max:0.063ohm RoHS Compliant: Yes

INDUCTOR, 5.6UH, SHIELDED, 4.25A; Inductance:5.6µH; RMS Current (Irms):4.25A; Inductor Construction:Shielded; Saturation Current (Isat):4.5A; Product Range:SRP5030TA Series; Inductor Case / Package:-; DC Resistance Max:0.063ohm RoHS Compliant: Yes

Supplier's Site
Inductor, 5.6Uh, Shielded, 4.25A; Inductance Bourns - 33AK4478 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Uh, Shielded, 4.25A; Inductance Bourns
33AK4478
Inductor, 5.6Uh, Shielded, 4.25A; Inductance Bourns 33AK4478
INDUCTOR, 5.6UH, SHIELDED, 4.25A; Inductance:5.6µH; RMS Current (Irms):4.25A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:SRP5030TA Series; Inductor Case / Package:-; DC Resistance Max:0.063ohm RoHS Compliant: Yes

INDUCTOR, 5.6UH, SHIELDED, 4.25A; Inductance:5.6µH; RMS Current (Irms):4.25A; Inductor Construction:Shielded; Saturation Current (Isat):4.5A; Product Range:SRP5030TA Series; Inductor Case / Package:-; DC Resistance Max:0.063ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP5030TA-5R6M 1273847-SRP5030TA-5R6M SRP5030TA-5R6MCT-ND 81Y1986
Product Name SMD 5.6UH 4.25A 63MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 5.6Uh, Shielded, 4.25A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Carbonyl Powder Drum Core, Wirewound
Inductance Range 5.6 microH 5.6 microH 5.6 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3131-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Leaded Inductors - 1678331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 27000 microH
Lead Style Radial; Radial
View Details