Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP5030TA-4R7M

Description
Win Source Part Number: 1273849-SRP5030TA-4R 7M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5030TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 23MHz Package / Case: Nonstandard DC Resistance (DCR): 53mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP5030TA-4R7MTR,SRP 5030TA-4R7MCT,SRP503 0TA-4R7MDKR Base Product Number: SRP5030TA Current - Saturation (Isat): 6A
Request a Quote Datasheet
Description
Win Source Part Number: 1273849-SRP5030TA-4R 7M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5030TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 23MHz Package / Case: Nonstandard DC Resistance (DCR): 53mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP5030TA-4R7MTR,SRP 5030TA-4R7MCT,SRP503 0TA-4R7MDKR Base Product Number: SRP5030TA Current - Saturation (Isat): 6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273849-SRP5030TA-4R7M
Inductors, Coils, Chokes - Fixed Inductors 1273849-SRP5030TA-4R7M
Win Source Part Number: 1273849-SRP5030TA-4R 7M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5030TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 23MHz Package / Case: Nonstandard DC Resistance (DCR): 53mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP5030TA-4R7MTR,SRP 5030TA-4R7MCT,SRP503 0TA-4R7MDKR Base Product Number: SRP5030TA Current - Saturation (Isat): 6A

Win Source Part Number: 1273849-SRP5030TA-4R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5030TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 23MHz
Package / Case: Nonstandard
DC Resistance (DCR): 53mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP5030TA-4R7MTR,SRP5030TA-4R7MCT,SRP5030TA-4R7MDKR
Base Product Number: SRP5030TA
Current - Saturation (Isat): 6A

Buy Now Datasheet
SMD 4.7UH 4.6A 53 MOHM Inductor and Choke - 71-SRP5030TA-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 4.6A 53 MOHM Inductor and Choke
71-SRP5030TA-4R7M
SMD 4.7UH 4.6A 53 MOHM Inductor and Choke 71-SRP5030TA-4R7M
FIXED IND 4.7UH 4.6A 53 MOHM SMD Product overview: SRP5030TA-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4.6A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4.6A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030TA-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 4.6A 53 MOHM SMD Product overview: SRP5030TA-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4.6A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4.6A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030TA-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP5030TA-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030TA-4R7MCT-ND
Fixed Inductors SRP5030TA-4R7MCT-ND
4.7µH Shielded Wirewound Inductor 4.6A 53mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 4.6A 53mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030TA-4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030TA-4R7MDKR-ND
Fixed Inductors SRP5030TA-4R7MDKR-ND
4.7µH Shielded Wirewound Inductor 4.6A 53mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 4.6A 53mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030TA-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030TA-4R7MTR-ND
Fixed Inductors SRP5030TA-4R7MTR-ND
4.7µH Shielded Wirewound Inductor 4.6A 53mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 4.6A 53mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 466272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466272
Surface Mount Inductors 466272
Bourns SRP5030TA-4R7M Power Inductor

Bourns SRP5030TA-4R7M Power Inductor

Supplier's Site
Inductor, 4.7Uh, 4.6A, 20%, Shielded; Inductance Bourns - 58Y3799 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 4.6A, 20%, Shielded; Inductance Bourns
58Y3799
Inductor, 4.7Uh, 4.6A, 20%, Shielded; Inductance Bourns 58Y3799
INDUCTOR, 4.7UH, 4.6A, 20%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):4.6A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:SRP5030TA Series; Power Inductor Case:5.7mm x 5.2mm x 2.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 4.7UH, 4.6A, 20%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):4.6A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:SRP5030TA Series; Power Inductor Case:5.7mm x 5.2mm x 2.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Inductor, 4.7Uh, Shielded, 4.6A; Inductance Bourns - 81Y1985 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 4.6A; Inductance Bourns
81Y1985
Inductor, 4.7Uh, Shielded, 4.6A; Inductance Bourns 81Y1985
INDUCTOR, 4.7UH, SHIELDED, 4.6A; Inductance:4.7µH; RMS Current (Irms):4.6A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:SRP5030TA Series; Inductor Case / Package:-; DC Resistance Max:0.053ohm RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 4.6A; Inductance:4.7µH; RMS Current (Irms):4.6A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:SRP5030TA Series; Inductor Case / Package:-; DC Resistance Max:0.053ohm RoHS Compliant: Yes

Supplier's Site
Inductor, 4.7Uh, Shielded, 4.6A; Inductance Bourns - 33AK4477 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 4.6A; Inductance Bourns
33AK4477
Inductor, 4.7Uh, Shielded, 4.6A; Inductance Bourns 33AK4477
INDUCTOR, 4.7UH, SHIELDED, 4.6A; Inductance:4.7µH; RMS Current (Irms):4.6A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:SRP5030TA Series; Inductor Case / Package:-; DC Resistance Max:0.053ohm RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 4.6A; Inductance:4.7µH; RMS Current (Irms):4.6A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:SRP5030TA Series; Inductor Case / Package:-; DC Resistance Max:0.053ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRP5030TA-4R7M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP5030TA-4R7M
Fixed Inductors SRP5030TA-4R7M
FIXED IND 4.7UH 4.6A 53 MOHM SMD

FIXED IND 4.7UH 4.6A 53 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273849-SRP5030TA-4R7M 71-SRP5030TA-4R7M SRP5030TA-4R7MCT-ND 466272 58Y3799 81Y1985 SRP5030TA-4R7M
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 4.7UH 4.6A 53 MOHM Inductor and Choke Fixed Inductors Surface Mount Inductors Inductor, 4.7Uh, 4.6A, 20%, Shielded; Inductance Bourns Inductor, 4.7Uh, Shielded, 4.6A; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke Power Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1EGTTP121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers