Bourns, Inc. Fixed Inductors SRP5030TA-3R6M

Description
FIXED IND 3.6UH 4.9A 54 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 3.6UH 4.9A 54 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP5030TA-3R6MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.6UH 4.9A 54 MOHM SMD

FIXED IND 3.6UH 4.9A 54 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRP5030TA-3R6MCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.6UH 4.9A 54 MOHM SMD

FIXED IND 3.6UH 4.9A 54 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRP5030TA-3R6MTR-ND - DigiKey
Thief River Falls, MN, United States
3.6µH Shielded Wirewound Inductor 4.9A 54mOhm Max Nonstandard

3.6µH Shielded Wirewound Inductor 4.9A 54mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273844-SRP5030TA-3R6M
Inductors, Coils, Chokes - Fixed Inductors 1273844-SRP5030TA-3R6M
Win Source Part Number: 1273844-SRP5030TA-3R 6M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5030TA Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 3.6 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 29MHz Package / Case: Nonstandard DC Resistance (DCR): 54mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.209" L x 0.205" W (5.30mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRP5030TA Current - Saturation (Isat): 7A

Win Source Part Number: 1273844-SRP5030TA-3R6M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5030TA
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 3.6 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 29MHz
Package / Case: Nonstandard
DC Resistance (DCR): 54mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.209" L x 0.205" W (5.30mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.9 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRP5030TA
Current - Saturation (Isat): 7A

Buy Now Datasheet
SMD 3.6UH 4.9A 4.9MOHM Inductor and Choke - 71-SRP5030TA-3R6M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.6UH 4.9A 4.9MOHM Inductor and Choke
71-SRP5030TA-3R6M
SMD 3.6UH 4.9A 4.9MOHM Inductor and Choke 71-SRP5030TA-3R6M
FIXED IND 3.6UH 4.9A 4.9MOHM SMD Product overview: SRP5030TA-3R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6UH, 4.9A, 4.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.6UH, 4.9A, 4.9MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030TA-3R6M can be used for catalog matching and distributor lookup.

FIXED IND 3.6UH 4.9A 4.9MOHM SMD Product overview: SRP5030TA-3R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6UH, 4.9A, 4.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.6UH, 4.9A, 4.9MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030TA-3R6M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP5030TA-3R6MDKR-ND 1273844-SRP5030TA-3R6M 71-SRP5030TA-3R6M
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 3.6UH 4.9A 4.9MOHM Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Drum Core, Wirewound Carbonyl Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 1712-3627322515C4R7NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-8N2 016008C-8N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details