Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP5030TA-2R2M

Description
Win Source Part Number: 1273851-SRP5030TA-2R 2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5030TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 36MHz Package / Case: Nonstandard DC Resistance (DCR): 35mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP5030TA-2R2MTR,SRP 5030TA-2R2MCT,SRP503 0TA-2R2MDKR Base Product Number: SRP5030TA Current - Saturation (Isat): 9A
Request a Quote Datasheet
Description
Win Source Part Number: 1273851-SRP5030TA-2R 2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5030TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 36MHz Package / Case: Nonstandard DC Resistance (DCR): 35mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP5030TA-2R2MTR,SRP 5030TA-2R2MCT,SRP503 0TA-2R2MDKR Base Product Number: SRP5030TA Current - Saturation (Isat): 9A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273851-SRP5030TA-2R2M
Inductors, Coils, Chokes - Fixed Inductors 1273851-SRP5030TA-2R2M
Win Source Part Number: 1273851-SRP5030TA-2R 2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5030TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 36MHz Package / Case: Nonstandard DC Resistance (DCR): 35mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP5030TA-2R2MTR,SRP 5030TA-2R2MCT,SRP503 0TA-2R2MDKR Base Product Number: SRP5030TA Current - Saturation (Isat): 9A

Win Source Part Number: 1273851-SRP5030TA-2R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5030TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 36MHz
Package / Case: Nonstandard
DC Resistance (DCR): 35mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP5030TA-2R2MTR,SRP5030TA-2R2MCT,SRP5030TA-2R2MDKR
Base Product Number: SRP5030TA
Current - Saturation (Isat): 9A

Buy Now Datasheet
Fixed Inductors - SRP5030TA-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030TA-2R2MDKR-ND
Fixed Inductors SRP5030TA-2R2MDKR-ND
2.2µH Shielded Wirewound Inductor 5.5A 35mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 5.5A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030TA-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030TA-2R2MTR-ND
Fixed Inductors SRP5030TA-2R2MTR-ND
2.2µH Shielded Wirewound Inductor 5.5A 35mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 5.5A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030TA-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030TA-2R2MCT-ND
Fixed Inductors SRP5030TA-2R2MCT-ND
2.2µH Shielded Wirewound Inductor 5.5A 35mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 5.5A 35mOhm Max Nonstandard

Buy Now Datasheet
SMD 2.2UH 5.5A 35 MOHM Inductor and Choke - 71-SRP5030TA-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 5.5A 35 MOHM Inductor and Choke
71-SRP5030TA-2R2M
SMD 2.2UH 5.5A 35 MOHM Inductor and Choke 71-SRP5030TA-2R2M
FIXED IND 2.2UH 5.5A 35 MOHM SMD Product overview: SRP5030TA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 5.5A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 5.5A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030TA-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 5.5A 35 MOHM SMD Product overview: SRP5030TA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 5.5A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 5.5A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030TA-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 2.2Uh, 5.5A, 20%, Shielded; Inductance Bourns - 58Y3797 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 5.5A, 20%, Shielded; Inductance Bourns
58Y3797
Inductor, 2.2Uh, 5.5A, 20%, Shielded; Inductance Bourns 58Y3797
INDUCTOR, 2.2UH, 5.5A, 20%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:SRP5030TA Series; Power Inductor Case:5.7mm x 5.2mm x 2.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 5.5A, 20%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:SRP5030TA Series; Power Inductor Case:5.7mm x 5.2mm x 2.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Inductor, 2.2Uh, Shielded, 5.5A; Inductance Bourns - 81Y1983 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 5.5A; Inductance Bourns
81Y1983
Inductor, 2.2Uh, Shielded, 5.5A; Inductance Bourns 81Y1983
INDUCTOR, 2.2UH, SHIELDED, 5.5A; Inductance:2.2µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:SRP5030TA Series; Inductor Case / Package:-; DC Resistance Max:0.035ohm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 5.5A; Inductance:2.2µH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:SRP5030TA Series; Inductor Case / Package:-; DC Resistance Max:0.035ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, Shielded, 5.5A; Inductance Bourns - 33AK4475 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 5.5A; Inductance Bourns
33AK4475
Inductor, 2.2Uh, Shielded, 5.5A; Inductance Bourns 33AK4475
INDUCTOR, 2.2UH, SHIELDED, 5.5A; Inductance:2.2µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:SRP5030TA Series; Inductor Case / Package:-; DC Resistance Max:0.035ohm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 5.5A; Inductance:2.2µH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:SRP5030TA Series; Inductor Case / Package:-; DC Resistance Max:0.035ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRP5030TA-2R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP5030TA-2R2M
Fixed Inductors SRP5030TA-2R2M
FIXED IND 2.2UH 5.5A 35 MOHM SMD

FIXED IND 2.2UH 5.5A 35 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273851-SRP5030TA-2R2M SRP5030TA-2R2MDKR-ND 71-SRP5030TA-2R2M 58Y3797 81Y1983 SRP5030TA-2R2M
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 2.2UH 5.5A 35 MOHM Inductor and Choke Inductor, 2.2Uh, 5.5A, 20%, Shielded; Inductance Bourns Inductor, 2.2Uh, Shielded, 5.5A; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DFKF-18-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details