Bourns, Inc. SMD 1.5UH 6A 25 MOHM Inductor and Choke SRP5030TA-1R5M

Description
FIXED IND 1.5UH 6A 25 MOHM SMD Product overview: SRP5030TA-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 6A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 6A, 25 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030TA-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 6A 25 MOHM SMD Product overview: SRP5030TA-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 6A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 6A, 25 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030TA-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 6A 25 MOHM Inductor and Choke - 71-SRP5030TA-1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 6A 25 MOHM Inductor and Choke
71-SRP5030TA-1R5M
SMD 1.5UH 6A 25 MOHM Inductor and Choke 71-SRP5030TA-1R5M
FIXED IND 1.5UH 6A 25 MOHM SMD Product overview: SRP5030TA-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 6A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 6A, 25 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030TA-1R5M can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 6A 25 MOHM SMD Product overview: SRP5030TA-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 6A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 6A, 25 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030TA-1R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273853-SRP5030TA-1R5M
Inductors, Coils, Chokes - Fixed Inductors 1273853-SRP5030TA-1R5M
Win Source Part Number: 1273853-SRP5030TA-1R 5M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5030TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 44MHz Package / Case: Nonstandard DC Resistance (DCR): 25mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP5030TA-1R5MDKR,SR P5030TA-1R5MTR,SRP50 30TA-1R5MCT Base Product Number: SRP5030TA Current - Saturation (Isat): 10A

Win Source Part Number: 1273853-SRP5030TA-1R5M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5030TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 44MHz
Package / Case: Nonstandard
DC Resistance (DCR): 25mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP5030TA-1R5MDKR,SRP5030TA-1R5MTR,SRP5030TA-1R5MCT
Base Product Number: SRP5030TA
Current - Saturation (Isat): 10A

Buy Now Datasheet
Fixed Inductors - SRP5030TA-1R5MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030TA-1R5MDKR-ND
Fixed Inductors SRP5030TA-1R5MDKR-ND
1.5µH Shielded Wirewound Inductor 6A 25mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 6A 25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030TA-1R5MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030TA-1R5MTR-ND
Fixed Inductors SRP5030TA-1R5MTR-ND
1.5µH Shielded Wirewound Inductor 6A 25mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 6A 25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030TA-1R5MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030TA-1R5MCT-ND
Fixed Inductors SRP5030TA-1R5MCT-ND
1.5µH Shielded Wirewound Inductor 6A 25mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 6A 25mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.5Uh, 6A, 20%, Shielded; Inductance Bourns - 58Y3795 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 6A, 20%, Shielded; Inductance Bourns
58Y3795
Inductor, 1.5Uh, 6A, 20%, Shielded; Inductance Bourns 58Y3795
INDUCTOR, 1.5UH, 6A, 20%, SHIELDED; Inductance:1.5µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:SRP5030TA Series; Power Inductor Case:5.7mm x 5.2mm x 2.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1.5UH, 6A, 20%, SHIELDED; Inductance:1.5µH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:SRP5030TA Series; Power Inductor Case:5.7mm x 5.2mm x 2.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Inductor, 1.5Uh, Shielded, 6A; Inductance Bourns - 81Y1981 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 6A; Inductance Bourns
81Y1981
Inductor, 1.5Uh, Shielded, 6A; Inductance Bourns 81Y1981
INDUCTOR, 1.5UH, SHIELDED, 6A; Inductance:1.5µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:SRP5030TA Series; Inductor Case / Package:-; DC Resistance Max:0.025ohm RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 6A; Inductance:1.5µH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:SRP5030TA Series; Inductor Case / Package:-; DC Resistance Max:0.025ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.5Uh, Shielded, 6A; Inductance Bourns - 33AK4474 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 6A; Inductance Bourns
33AK4474
Inductor, 1.5Uh, Shielded, 6A; Inductance Bourns 33AK4474
INDUCTOR, 1.5UH, SHIELDED, 6A; Inductance:1.5µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:SRP5030TA Series; Inductor Case / Package:-; DC Resistance Max:0.025ohm RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 6A; Inductance:1.5µH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:SRP5030TA Series; Inductor Case / Package:-; DC Resistance Max:0.025ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP5030TA-1R5M 1273853-SRP5030TA-1R5M SRP5030TA-1R5MDKR-ND 58Y3795 81Y1981
Product Name SMD 1.5UH 6A 25 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 1.5Uh, 6A, 20%, Shielded; Inductance Bourns Inductor, 1.5Uh, Shielded, 6A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Carbonyl Powder Drum Core, Wirewound
Inductance Range 1.5 microH 1.5 microH 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers