Bourns, Inc. Fixed Inductors SRP5030TA-1R0M

Description
1µH Shielded Wirewound Inductor 7A 14mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 7A 14mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP5030TA-1R0MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030TA-1R0MDKR-ND
Fixed Inductors SRP5030TA-1R0MDKR-ND
1µH Shielded Wirewound Inductor 7A 14mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 7A 14mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030TA-1R0MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030TA-1R0MCT-ND
Fixed Inductors SRP5030TA-1R0MCT-ND
1µH Shielded Wirewound Inductor 7A 14mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 7A 14mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030TA-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030TA-1R0MTR-ND
Fixed Inductors SRP5030TA-1R0MTR-ND
1µH Shielded Wirewound Inductor 7A 14mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 7A 14mOhm Max Nonstandard

Buy Now Datasheet
SMD 1UH 7A 14 MOHM Inductor and Choke - 71-SRP5030TA-1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 7A 14 MOHM Inductor and Choke
71-SRP5030TA-1R0M
SMD 1UH 7A 14 MOHM Inductor and Choke 71-SRP5030TA-1R0M
FIXED IND 1UH 7A 14 MOHM SMD Product overview: SRP5030TA-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 7A, 14 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 7A, 14 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030TA-1R0M can be used for catalog matching and distributor lookup.

FIXED IND 1UH 7A 14 MOHM SMD Product overview: SRP5030TA-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 7A, 14 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 7A, 14 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030TA-1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1Uh, Shielded, 7A; Inductance Bourns - 33AK4473 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 7A; Inductance Bourns
33AK4473
Inductor, 1Uh, Shielded, 7A; Inductance Bourns 33AK4473
INDUCTOR, 1UH, SHIELDED, 7A; Inductance:1µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:SRP5030TA Series; DC Resistance Max:0.014ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 7A; Inductance:1µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:SRP5030TA Series; DC Resistance Max:0.014ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Uh, Shielded, 7A; Inductance Bourns - 81Y1979 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 7A; Inductance Bourns
81Y1979
Inductor, 1Uh, Shielded, 7A; Inductance Bourns 81Y1979
INDUCTOR, 1UH, SHIELDED, 7A; Inductance:1µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:SRP5030TA Series; DC Resistance Max:0.014ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 7A; Inductance:1µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:SRP5030TA Series; DC Resistance Max:0.014ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP5030TA-1R0MDKR-ND 71-SRP5030TA-1R0M 33AK4473
Product Name Fixed Inductors SMD 1UH 7A 14 MOHM Inductor and Choke Inductor, 1Uh, Shielded, 7A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Carbonyl Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J222SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 2-1624113-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N7 0201DS-7N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details