Bourns, Inc. Fixed Inductors SRP5030T-R47M

Description
470nH Shielded Wirewound Inductor 12A 7.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 12A 7.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP5030T-R47MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030T-R47MCT-ND
Fixed Inductors SRP5030T-R47MCT-ND
470nH Shielded Wirewound Inductor 12A 7.4mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 12A 7.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030T-R47MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030T-R47MTR-ND
Fixed Inductors SRP5030T-R47MTR-ND
470nH Shielded Wirewound Inductor 12A 7.4mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 12A 7.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030T-R47MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030T-R47MDKR-ND
Fixed Inductors SRP5030T-R47MDKR-ND
470nH Shielded Wirewound Inductor 12A 7.4mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 12A 7.4mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7763969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7763969
Surface Mount Inductors 7763969
Bourns SRP5030T-R47M

Bourns SRP5030T-R47M

Supplier's Site
Surface Mount Inductors - 1728620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728620
Surface Mount Inductors 1728620
Bourns SRP5030T-R47M

Bourns SRP5030T-R47M

Supplier's Site
Inductor, 0.47Uh, 20%, 12A, Power; Inductance Bourns - 90W0861 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 20%, 12A, Power; Inductance Bourns
90W0861
Inductor, 0.47Uh, 20%, 12A, Power; Inductance Bourns 90W0861
INDUCTOR, 0.47UH, 20%, 12A, POWER; Inductance:470nH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:SRP5030T Series; Power Inductor Case:5.7mm x 5.2mm x 2.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.47UH, 20%, 12A, POWER; Inductance:470nH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):16A; Product Range:SRP5030T Series; Power Inductor Case:5.7mm x 5.2mm x 2.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 470Nh, 16A, Smd; Inductance Bourns - 54W0083 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Nh, 16A, Smd; Inductance Bourns
54W0083
Inductor, Shielded, 470Nh, 16A, Smd; Inductance Bourns 54W0083
INDUCTOR, SHIELDED, 470NH, 16A, SMD; Inductance:470nH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:SRP5030T Series; Inductor Case / Package:-; DC Resistance Max:0.0074ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 470NH, 16A, SMD; Inductance:470nH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):16A; Product Range:SRP5030T Series; Inductor Case / Package:-; DC Resistance Max:0.0074ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP5030T-R47MCT-ND 7763969 90W0861 54W0083
Product Name Fixed Inductors Surface Mount Inductors Inductor, 0.47Uh, 20%, 12A, Power; Inductance Bourns Inductor, Shielded, 470Nh, 16A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Iron; Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Lead Style Axial; Axial
View Details
Common Mode Chokes - 486-3178-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details