Bourns, Inc. SMD 5.6UH 4.25A 63MOHM Inductor and Choke SRP5030T-5R6M

Description
FIXED IND 5.6UH 4.25A 63MOHM SMD Product overview: SRP5030T-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 4.25A, 63MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 4.25A, 63MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030T-5R6M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 5.6UH 4.25A 63MOHM SMD Product overview: SRP5030T-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 4.25A, 63MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 4.25A, 63MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030T-5R6M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5.6UH 4.25A 63MOHM Inductor and Choke - 71-SRP5030T-5R6M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6UH 4.25A 63MOHM Inductor and Choke
71-SRP5030T-5R6M
SMD 5.6UH 4.25A 63MOHM Inductor and Choke 71-SRP5030T-5R6M
FIXED IND 5.6UH 4.25A 63MOHM SMD Product overview: SRP5030T-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 4.25A, 63MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 4.25A, 63MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030T-5R6M can be used for catalog matching and distributor lookup.

FIXED IND 5.6UH 4.25A 63MOHM SMD Product overview: SRP5030T-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 4.25A, 63MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 4.25A, 63MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030T-5R6M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273856-SRP5030T-5R6M
Inductors, Coils, Chokes - Fixed Inductors 1273856-SRP5030T-5R6M
Win Source Part Number: 1273856-SRP5030T-5R6 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5030T Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 5.6 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Powder Package / Case: Nonstandard DC Resistance (DCR): 63mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.25 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP5030T-5R6MDKR,SRP 5030T-5R6MTR,SRP5030 T-5R6MCT Base Product Number: SRP5030T Current - Saturation (Isat): 4.5A

Win Source Part Number: 1273856-SRP5030T-5R6M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5030T
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 5.6 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron Powder
Package / Case: Nonstandard
DC Resistance (DCR): 63mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.25 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP5030T-5R6MDKR,SRP5030T-5R6MTR,SRP5030T-5R6MCT
Base Product Number: SRP5030T
Current - Saturation (Isat): 4.5A

Buy Now Datasheet
Fixed Inductors - SRP5030T-5R6MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030T-5R6MCT-ND
Fixed Inductors SRP5030T-5R6MCT-ND
5.6µH Shielded Wirewound Inductor 4.25A 63mOhm Max Nonstandard

5.6µH Shielded Wirewound Inductor 4.25A 63mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030T-5R6MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030T-5R6MTR-ND
Fixed Inductors SRP5030T-5R6MTR-ND
5.6µH Shielded Wirewound Inductor 4.25A 63mOhm Max Nonstandard

5.6µH Shielded Wirewound Inductor 4.25A 63mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030T-5R6MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030T-5R6MDKR-ND
Fixed Inductors SRP5030T-5R6MDKR-ND
5.6µH Shielded Wirewound Inductor 4.25A 63mOhm Max Nonstandard

5.6µH Shielded Wirewound Inductor 4.25A 63mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030T-5R6M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP5030T-5R6M
Fixed Inductors SRP5030T-5R6M
FIXED IND 5.6UH 4.25A 63MOHM SMD

FIXED IND 5.6UH 4.25A 63MOHM SMD

Supplier's Site Datasheet
Inductor, 5.6Uh, 20%, 4.25A, Power; Inductance Bourns - 90W0870 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Uh, 20%, 4.25A, Power; Inductance Bourns
90W0870
Inductor, 5.6Uh, 20%, 4.25A, Power; Inductance Bourns 90W0870
INDUCTOR, 5.6UH, 20%, 4.25A, POWER; Inductance:5.6µH; RMS Current (Irms):4.25A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:SRP5030T Series; Power Inductor Case:5.7mm x 5.2mm x 2.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 5.6UH, 20%, 4.25A, POWER; Inductance:5.6µH; RMS Current (Irms):4.25A; Inductor Construction:Shielded; Saturation Current (Isat):4.5A; Product Range:SRP5030T Series; Power Inductor Case:5.7mm x 5.2mm x 2.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP5030T-5R6M 1273856-SRP5030T-5R6M SRP5030T-5R6MCT-ND SRP5030T-5R6M 90W0870
Product Name SMD 5.6UH 4.25A 63MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors Inductor, 5.6Uh, 20%, 4.25A, Power; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Powdered Iron Iron Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Inductance Range 5.6 microH 5.6 microH 5.6 microH 5.6 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers