FIXED IND 4.7UH 4.6A 53 MOHM SMD Product overview: SRP5030T-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4.6A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4.6A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030T-4R7M can be used for catalog matching and distributor lookup.
4.7µH Shielded Wirewound Inductor 4.6A 53mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 4.6A 53mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 4.6A 53mOhm Max Nonstandard
Win Source Part Number: 1273857-SRP5030T-4R7
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5030T
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron Powder
Package / Case: Nonstandard
DC Resistance (DCR): 53mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP5030T-4R7MTR,SRP5
Base Product Number: SRP5030T
Current - Saturation (Isat): 6A
Surface Mount Power Inductor, SRP5030T Series, 4.7 H, 20%, Shielded, 0.053 ohm, 4.6 A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRP5030T-4R7M | 7763985P | 7763985 | SRP5030T-4R7MDKR-ND | 1273857-SRP5030T-4R7M | 90W0869 |
| Product Name | SMD 4.7UH 4.6A 53 MOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Surface Mount Power Inductor, Srp5030T Series, 4.7 H, 20%, Shielded, 0.053 Ohm, 4.6 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | ||
| Technology | Drum Core, Wirewound | Wirewound | Standard; Wirewound | |||
| Core Material | Powdered Iron | Iron; Iron | Powdered Iron; Drum Core, Wirewound | Iron | ||
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH |