Bourns, Inc. Fixed Inductors SRP5030CA-R82M

Description
820nH Shielded Wirewound Inductor 12.9A 5.78mOhm Max Nonstandard
Request a Quote Datasheet
Description
820nH Shielded Wirewound Inductor 12.9A 5.78mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP5030CA-R82MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030CA-R82MTR-ND
Fixed Inductors SRP5030CA-R82MTR-ND
820nH Shielded Wirewound Inductor 12.9A 5.78mOhm Max Nonstandard

820nH Shielded Wirewound Inductor 12.9A 5.78mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030CA-R82MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030CA-R82MDKR-ND
Fixed Inductors SRP5030CA-R82MDKR-ND
820nH Shielded Wirewound Inductor 12.9A 5.78mOhm Max Nonstandard

820nH Shielded Wirewound Inductor 12.9A 5.78mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030CA-R82MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030CA-R82MCT-ND
Fixed Inductors SRP5030CA-R82MCT-ND
820nH Shielded Wirewound Inductor 12.9A 5.78mOhm Max Nonstandard

820nH Shielded Wirewound Inductor 12.9A 5.78mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shld, 820Nh, 12.9A, Aec-Q200; Inductance Bourns - 65AC4078 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 820Nh, 12.9A, Aec-Q200; Inductance Bourns
65AC4078
Inductor, Shld, 820Nh, 12.9A, Aec-Q200; Inductance Bourns 65AC4078
INDUCTOR, SHLD, 820NH, 12.9A, AEC-Q200; Inductance:820nH; RMS Current (Irms):12.9A; Inductor Construction:Shielde d; Saturation Current (Isat):19.7A; Product Range:SRP5030CA Series; Power Inductor Case:5.5mm x 5.3mm x 2.9mm; DC RoHS Compliant: Yes

INDUCTOR, SHLD, 820NH, 12.9A, AEC-Q200; Inductance:820nH; RMS Current (Irms):12.9A; Inductor Construction:Shielded; Saturation Current (Isat):19.7A; Product Range:SRP5030CA Series; Power Inductor Case:5.5mm x 5.3mm x 2.9mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP5030CA-R82MTR-ND 65AC4078
Product Name Fixed Inductors Inductor, Shld, 820Nh, 12.9A, Aec-Q200; Inductance Bourns
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Chokes - 1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 30 ohms
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-68N 026011C-68NXJRW , 026011C-68NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details