Bourns, Inc. Fixed Inductors SRP5030CA-R80M

Description
800nH Shielded Wirewound Inductor 13.1A 5.65mOhm Max Nonstandard
Request a Quote Datasheet
Description
800nH Shielded Wirewound Inductor 13.1A 5.65mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP5030CA-R80MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030CA-R80MTR-ND
Fixed Inductors SRP5030CA-R80MTR-ND
800nH Shielded Wirewound Inductor 13.1A 5.65mOhm Max Nonstandard

800nH Shielded Wirewound Inductor 13.1A 5.65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030CA-R80MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030CA-R80MDKR-ND
Fixed Inductors SRP5030CA-R80MDKR-ND
800nH Shielded Wirewound Inductor 13.1A 5.65mOhm Max Nonstandard

800nH Shielded Wirewound Inductor 13.1A 5.65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030CA-R80MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030CA-R80MCT-ND
Fixed Inductors SRP5030CA-R80MCT-ND
800nH Shielded Wirewound Inductor 13.1A 5.65mOhm Max Nonstandard

800nH Shielded Wirewound Inductor 13.1A 5.65mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273862-SRP5030CA-R80M
Inductors, Coils, Chokes - Fixed Inductors 1273862-SRP5030CA-R80M
Win Source Part Number: 1273862-SRP5030CA-R8 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5030CA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 800 nH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Iron Powder Frequency - Self Resonant: 57MHz Package / Case: Nonstandard DC Resistance (DCR): 5.65mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 13.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP5030CA-R80MDKR,SR P5030CA-R80MCT,SRP50 30CA-R80MTR Base Product Number: SRP5030CA Current - Saturation (Isat): 20A

Win Source Part Number: 1273862-SRP5030CA-R80M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5030CA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 800 nH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Iron Powder
Frequency - Self Resonant: 57MHz
Package / Case: Nonstandard
DC Resistance (DCR): 5.65mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 13.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP5030CA-R80MDKR,SRP5030CA-R80MCT,SRP5030CA-R80MTR
Base Product Number: SRP5030CA
Current - Saturation (Isat): 20A

Buy Now Datasheet
13.1A 5.65 MOHM Inductor and Choke - 71-SRP5030CA-R80M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13.1A 5.65 MOHM Inductor and Choke
71-SRP5030CA-R80M
13.1A 5.65 MOHM Inductor and Choke 71-SRP5030CA-R80M
FIXED IND 800NH 13.1A 5.65 MOHM Product overview: SRP5030CA-R80M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.1A, 5.65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 13.1A, 5.65 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030CA-R80M can be used for catalog matching and distributor lookup.

FIXED IND 800NH 13.1A 5.65 MOHM Product overview: SRP5030CA-R80M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.1A, 5.65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 13.1A, 5.65 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030CA-R80M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shld, 800Nh, 13.1A, Aec-Q200; Inductance Bourns - 65AC4077 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 800Nh, 13.1A, Aec-Q200; Inductance Bourns
65AC4077
Inductor, Shld, 800Nh, 13.1A, Aec-Q200; Inductance Bourns 65AC4077
INDUCTOR, SHLD, 800NH, 13.1A, AEC-Q200; Inductance:800nH; RMS Current (Irms):13.1A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:SRP5030CA Series; Power Inductor Case:5.5mm x 5.3mm x 2.9mm; DC RoHS Compliant: Yes

INDUCTOR, SHLD, 800NH, 13.1A, AEC-Q200; Inductance:800nH; RMS Current (Irms):13.1A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:SRP5030CA Series; Power Inductor Case:5.5mm x 5.3mm x 2.9mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP5030CA-R80MTR-ND 1273862-SRP5030CA-R80M 71-SRP5030CA-R80M 65AC4077
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 13.1A 5.65 MOHM Inductor and Choke Inductor, Shld, 800Nh, 13.1A, Aec-Q200; Inductance Bourns
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Iron Metal Alloy Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N9 0201DS-3N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1660182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47000 microH
Lead Style Axial; Axial
View Details