Win Source Part Number: 1273863-SRP5030CA-R6
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5030CA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 600 nH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Iron Powder
Frequency - Self Resonant: 68MHz
Package / Case: Nonstandard
DC Resistance (DCR): 4.52mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 17.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP5030CA-R60MTR,SRP
Base Product Number: SRP5030CA
Current - Saturation (Isat): 22A
600nH Shielded Wirewound Inductor 17.7A 4.52mOhm Max Nonstandard
600nH Shielded Wirewound Inductor 17.7A 4.52mOhm Max Nonstandard
600nH Shielded Wirewound Inductor 17.7A 4.52mOhm Max Nonstandard
FIXED IND 600NH 17.7A 4.52 MOHM Product overview: SRP5030CA-R60M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17.7A, 4.52 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 17.7A, 4.52 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030CA-R60M can be used for catalog matching and distributor lookup.
INDUCTOR, SHLD, 600NH, 17.7A, AEC-Q200; Inductance:600nH; RMS Current (Irms):17.7A; Inductor Construction:Shielde
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273863-SRP5030CA-R60M | SRP5030CA-R60MTR-ND | 71-SRP5030CA-R60M | 65AC4076 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 17.7A 4.52 MOHM Inductor and Choke | Inductor, Shld, 600Nh, 17.7A, Aec-Q200; Inductance Bourns |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Iron | Powdered Iron; Drum Core, Wirewound | Metal Alloy Powder | |
| Application | RF Choke |