560nH Shielded Wirewound Inductor 17.7A 4.52mOhm Max Nonstandard
560nH Shielded Wirewound Inductor 17.7A 4.52mOhm Max Nonstandard
560nH Shielded Wirewound Inductor 17.7A 4.52mOhm Max Nonstandard
INDUCTOR, SHLD, 560NH, 17.7A, AEC-Q200; Inductance:560nH; RMS Current (Irms):17.7A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP5030CA-R56MCT-ND | 65AC4075 |
| Product Name | Fixed Inductors | Inductor, Shld, 560Nh, 17.7A, Aec-Q200; Inductance Bourns |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Powdered Iron; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |