330nH Shielded Wirewound Inductor 19.2A 3.52mOhm Max Nonstandard
330nH Shielded Wirewound Inductor 19.2A 3.52mOhm Max Nonstandard
330nH Shielded Wirewound Inductor 19.2A 3.52mOhm Max Nonstandard
INDUCTOR, SHLD, 330NH, 19.2A, AEC-Q200; Inductance:330nH; RMS Current (Irms):19.2A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP5030CA-R33MDKR-ND | 65AC4074 |
| Product Name | Fixed Inductors | Inductor, Shld, 330Nh, 19.2A, Aec-Q200; Inductance Bourns |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Powdered Iron; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |